Rochester Electronics PMIC - PMIC - Battery Management - AD7280WBSTZ-RL AD7280WBSTZ-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859592-AD7280WBSTZ-R L Series: * Operating Temperature Range: -40°C ~ 105°C (TA) Features: Battery Battery Monitor IC Lithium Ion 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859592-AD7280WBSTZ-R L Series: * Operating Temperature Range: -40°C ~ 105°C (TA) Features: Battery Battery Monitor IC Lithium Ion 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL
859592-AD7280WBSTZ-RL
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL 859592-AD7280WBSTZ-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859592-AD7280WBSTZ-R L Series: * Operating Temperature Range: -40°C ~ 105°C (TA) Features: Battery Battery Monitor IC Lithium Ion 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859592-AD7280WBSTZ-RL
Series: *
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Battery Battery Monitor IC Lithium Ion 48-LQFP (7x7)
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 859592-AD7280WBSTZ-RL
Product Name PMIC - PMIC - Battery Management - AD7280WBSTZ-RL
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220258 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details