Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Current Regulation/Management PAC1932T-I/JQ

Description
Win Source Part Number: 1140363-PAC1932T-I/J Q Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Voltage - Input: 2.7V ~ 5.5V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 16-UQFN Exposed Pad Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PAC1932T-I/JQ.; PAC1932T-IJQ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1932T-I/JQTR,PAC1 932T-I/JQDKR,PAC1932 T-I/JQCT Base Product Number: PAC1932
Request a Quote Datasheet
Description
Win Source Part Number: 1140363-PAC1932T-I/J Q Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Voltage - Input: 2.7V ~ 5.5V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 16-UQFN Exposed Pad Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PAC1932T-I/JQ.; PAC1932T-IJQ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1932T-I/JQTR,PAC1 932T-I/JQDKR,PAC1932 T-I/JQCT Base Product Number: PAC1932
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1140363-PAC1932T-I/JQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1140363-PAC1932T-I/JQ
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1140363-PAC1932T-I/JQ
Win Source Part Number: 1140363-PAC1932T-I/J Q Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Voltage - Input: 2.7V ~ 5.5V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 16-UQFN Exposed Pad Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PAC1932T-I/JQ.; PAC1932T-IJQ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1932T-I/JQTR,PAC1 932T-I/JQDKR,PAC1932 T-I/JQCT Base Product Number: PAC1932

Win Source Part Number: 1140363-PAC1932T-I/JQ
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Voltage - Input: 2.7V ~ 5.5V
Function: Current Monitor
Accuracy: ±1%
Sensing Method: High-Side
Package / Case: 16-UQFN Exposed Pad
Supplier Device Package: 16-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): PAC1932T-I/JQ.; PAC1932T-IJQ;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: PAC1932T-I/JQTR,PAC1932T-I/JQDKR,PAC1932T-I/JQCT
Base Product Number: PAC1932

Buy Now Datasheet
Current Regulation/Management - PAC1932T-I/JQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
PAC1932T-I/JQ
Current Regulation/Management PAC1932T-I/JQ
Current Monitor Regulator High-Side 16-UQFN (4x4)

Current Monitor Regulator High-Side 16-UQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1140363-PAC1932T-I/JQ PAC1932T-I/JQ
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details