Texas Instruments PMIC - PMIC - Power Management - Specialized - BQ25046DQCT BQ25046DQCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154220-BQ25046DQCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 3.3 V ~ 9 V Family Name: BQ25046 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1A Manufacturer Homepage: www.ti.com Manufacturer Package: 10-WSON (3x2) Alternative Parts (Cross-Reference): TSM1011IDT; MAX8734EEI+; MAX8734EEI; Introduction Date: April 01, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154220-BQ25046DQCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 3.3 V ~ 9 V Family Name: BQ25046 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1A Manufacturer Homepage: www.ti.com Manufacturer Package: 10-WSON (3x2) Alternative Parts (Cross-Reference): TSM1011IDT; MAX8734EEI+; MAX8734EEI; Introduction Date: April 01, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT
1154220-BQ25046DQCT
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT 1154220-BQ25046DQCT
Manufacturer: Texas Instruments Win Source Part Number: 1154220-BQ25046DQCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 3.3 V ~ 9 V Family Name: BQ25046 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1A Manufacturer Homepage: www.ti.com Manufacturer Package: 10-WSON (3x2) Alternative Parts (Cross-Reference): TSM1011IDT; MAX8734EEI+; MAX8734EEI; Introduction Date: April 01, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154220-BQ25046DQCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 3.3 V ~ 9 V
Family Name: BQ25046
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1A
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WSON (3x2)
Alternative Parts (Cross-Reference): TSM1011IDT; MAX8734EEI+; MAX8734EEI;
Introduction Date: April 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - BQ25046DQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ25046DQCT
Power Management - Specialized BQ25046DQCT
Handheld/Mobile Devices PMIC 10-WSON (3x2)

Handheld/Mobile Devices PMIC 10-WSON (3x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154220-BQ25046DQCT BQ25046DQCT
Product Name PMIC - PMIC - Power Management - Specialized - BQ25046DQCT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1901306 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details