IC LED DRIVER LINEAR PWM 64TQFN Product overview: MSL2166-DUR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MSL2166-DUR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 928167-MSL2166-DUR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 16 Output Linear - PWM Dimming - 64-TQFN (9x9)
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MSL2166
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MSL2166-DURCT, MSL2166DUR, MSL2166-DURDKR, MSL2166-DURTR
LED Driver IC 16 Output Linear PWM Dimming 64-TQFN (9x9)
IC LED DRIVER LINEAR PWM 64TQFN
IC LED DRVR LIN DIM 350MA 64TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MSL2166-DUR | 928167-MSL2166-DUR | MSL2166-DURTR-ND | MSL2166-DUR | MSL2166-DUR |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - MSL2166-DUR | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers |
| Number of Channels | 16 # |