Qorvo Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3C065080B7S

Description
SICFET N-CH 650V 27A D2PAK-7
Description
SICFET N-CH 650V 27A D2PAK-7

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UF3C065080B7S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3C065080B7S
SICFET N-CH 650V 27A D2PAK-7

SICFET N-CH 650V 27A D2PAK-7

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number UF3C065080B7S
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
Single FETs, MOSFETs - 64-2042-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2 suppliers