Microchip Technology, Inc. 1000V Linear MOSFET MOSFET-LINEAR-1000V

Description
What is a Linear MOSFET? A MOSFET specifically designed to be more robust than a standard MOSFET when operated with both high voltage and high current near DC conditions (>100 msecs). The Problem with SMPS MOSFETs MOSFETs optimized for high-frequency SMPS applications have poor high voltage DC SOA. Most SMPS-type MOSFETs overstate SOA capability at high voltage on the datasheets. Above ~30V and DC conditions, SOA drops faster than is indicated by Power Dissipation (PD) limited operation. For pulsed loads (t <10 ms), there is generally no problem using a standard MOSFET. Technology Innovation Introduced in 1999, Microchip modified its proprietary patented self-aligned metal gate MOSFET technology for enhanced performance in high voltage, linear applications. These linear MOSFETs typically provide 1.5–2.0 times the DC SOA capability at high voltage compared to other MOSFET technologies optimized for switching applications. Additional Features High Current &>200V>100msec Used as a variable power resistor Soft start application (limit surge currents) Linear amplifier circuit Active loads above 200 volts such as DC dynamic loads for testing power supplies, batteries, fuel cells, etc. High voltage, high current constant current sources.
Datasheet
Description
What is a Linear MOSFET? A MOSFET specifically designed to be more robust than a standard MOSFET when operated with both high voltage and high current near DC conditions (>100 msecs). The Problem with SMPS MOSFETs MOSFETs optimized for high-frequency SMPS applications have poor high voltage DC SOA. Most SMPS-type MOSFETs overstate SOA capability at high voltage on the datasheets. Above ~30V and DC conditions, SOA drops faster than is indicated by Power Dissipation (PD) limited operation. For pulsed loads (t <10 ms), there is generally no problem using a standard MOSFET. Technology Innovation Introduced in 1999, Microchip modified its proprietary patented self-aligned metal gate MOSFET technology for enhanced performance in high voltage, linear applications. These linear MOSFETs typically provide 1.5–2.0 times the DC SOA capability at high voltage compared to other MOSFET technologies optimized for switching applications. Additional Features High Current &>200V>100msec Used as a variable power resistor Soft start application (limit surge currents) Linear amplifier circuit Active loads above 200 volts such as DC dynamic loads for testing power supplies, batteries, fuel cells, etc. High voltage, high current constant current sources.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V Linear MOSFET - MOSFET-LINEAR-1000V - Microchip Technology, Inc.
Chandler, AZ, United States
1000V Linear MOSFET
MOSFET-LINEAR-1000V
1000V Linear MOSFET MOSFET-LINEAR-1000V
What is a Linear MOSFET? A MOSFET specifically designed to be more robust than a standard MOSFET when operated with both high voltage and high current near DC conditions (>100 msecs). The Problem with SMPS MOSFETs MOSFETs optimized for high-frequency SMPS applications have poor high voltage DC SOA. Most SMPS-type MOSFETs overstate SOA capability at high voltage on the datasheets. Above ~30V and DC conditions, SOA drops faster than is indicated by Power Dissipation (PD) limited operation. For pulsed loads (t <10 ms), there is generally no problem using a standard MOSFET. Technology Innovation Introduced in 1999, Microchip modified its proprietary patented self-aligned metal gate MOSFET technology for enhanced performance in high voltage, linear applications. These linear MOSFETs typically provide 1.5–2.0 times the DC SOA capability at high voltage compared to other MOSFET technologies optimized for switching applications. Additional Features High Current &>200V>100msec Used as a variable power resistor Soft start application (limit surge currents) Linear amplifier circuit Active loads above 200 volts such as DC dynamic loads for testing power supplies, batteries, fuel cells, etc. High voltage, high current constant current sources.

What is a Linear MOSFET?
A MOSFET specifically designed to be more robust than a standard MOSFET when operated with both high voltage and high current near DC conditions (>100 msecs).
The Problem with SMPS MOSFETs
MOSFETs optimized for high-frequency SMPS applications have poor high voltage DC SOA. Most SMPS-type MOSFETs overstate SOA capability at high voltage on the datasheets. Above ~30V and DC conditions, SOA drops faster than is indicated by Power Dissipation (PD) limited operation. For pulsed loads (t <10 ms), there is generally no problem using a standard MOSFET.
Technology Innovation
Introduced in 1999, Microchip modified its proprietary patented self-aligned metal gate MOSFET technology for enhanced performance in high voltage, linear applications. These linear MOSFETs typically provide 1.5–2.0 times the DC SOA capability at high voltage compared to other MOSFET technologies optimized for switching applications.

Additional Features

  • High Current &>200V>100msec
  • Used as a variable power resistor
  • Soft start application (limit surge currents)
  • Linear amplifier circuit
  • Active loads above 200 volts such as DC dynamic loads for testing power supplies, batteries, fuel cells, etc.
  • High voltage, high current constant current sources.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MOSFET-LINEAR-1000V
Product Name 1000V Linear MOSFET
Unlock Full Specs
to access all available technical data