Texas Instruments CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 CSD17571Q2

Description
30V N-Channel NexFET Power MOSFETs, CSD17571Q2 6-WSON -55 to 150
Request a Quote
Description
30V N-Channel NexFET Power MOSFETs, CSD17571Q2 6-WSON -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17571Q2 is a 30 V N-channel NexFET power MOSFET in a 2 mm × 2 mm SON package, designed for load switch and control FET applications in portable electronics. It has a drain-to-source on-resistance of 20 mΩ at VGS = 10 V and 24 mΩ at VGS = 4.5 V, a gate charge of 2.4 nC at 4.5 V, and a continuous drain current rating of 7.6 A with a power dissipation of 2.5 W. The device is rated for a junction temperature range of -55 °C to 150 °C, features avalanche ruggedness with a single-pulse energy of 7.2 mJ, and meets RoHS and halogen-free requirements. Thermal resistance from junction to case is 6.2 °C/W.

Datasheet Summary
Powered by GS/AI

The CSD17571Q2 is a 30 V N-channel NexFET power MOSFET in a 2 mm × 2 mm SON package, designed for load switch and control FET applications in portable electronics. It has a drain-to-source on-resistance of 20 mΩ at VGS = 10 V and 24 mΩ at VGS = 4.5 V, a gate charge of 2.4 nC at 4.5 V, and a continuous drain current rating of 7.6 A with a power dissipation of 2.5 W. The device is rated for a junction temperature range of -55 °C to 150 °C, features avalanche ruggedness with a single-pulse energy of 7.2 mJ, and meets RoHS and halogen-free requirements. Thermal resistance from junction to case is 6.2 °C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 - CSD17571Q2 - Texas Instruments
Dallas, TX, United States
CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2
CSD17571Q2
CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 CSD17571Q2
30V N-Channel NexFET Power MOSFETs, CSD17571Q2 6-WSON -55 to 150

30V N-Channel NexFET Power MOSFETs, CSD17571Q2 6-WSON -55 to 150

Buy Now Datasheet
Singapore, Singapore
30V 29mOhm MOSFET Transistor
278-CSD17571Q2
30V 29mOhm MOSFET Transistor 278-CSD17571Q2
30V, N ch NexFET MOSFET™, single SON2x2, 29mOhm 6-WSON -55 to 150 Product overview: CSD17571Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17571Q2 can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON2x2, 29mOhm 6-WSON -55 to 150 Product overview: CSD17571Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17571Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-37193-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37193-2-ND
Single FETs, MOSFETs 296-37193-2-ND
N-Channel 30V 22A (Ta) 2.5W (Ta) Surface Mount 6-SON (2x2)

N-Channel 30V 22A (Ta) 2.5W (Ta) Surface Mount 6-SON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37193-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37193-6-ND
Single FETs, MOSFETs 296-37193-6-ND
N-Channel 30V 22A (Ta) 2.5W (Ta) Surface Mount 6-SON (2x2)

N-Channel 30V 22A (Ta) 2.5W (Ta) Surface Mount 6-SON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37193-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37193-1-ND
Single FETs, MOSFETs 296-37193-1-ND
N-Channel 30V 22A (Ta) 2.5W (Ta) Surface Mount 6-SON (2x2)

N-Channel 30V 22A (Ta) 2.5W (Ta) Surface Mount 6-SON (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17571Q2 - 1163520-CSD17571Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17571Q2
1163520-CSD17571Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17571Q2 1163520-CSD17571Q2
Manufacturer: Texas Instruments Win Source Part Number: 1163520-CSD17571Q2 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): NTLUS4930NTAG; IRFHS8342TR2PBF; IRFHS8342TRPBF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163520-CSD17571Q2
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): NTLUS4930NTAG; IRFHS8342TR2PBF; IRFHS8342TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET 30V N-CH Pwr MOSFETs

MOSFET 30V N-CH Pwr MOSFETs

Buy Now Datasheet
MOSFET N-CH 30V 22A 6SON - 815-CSD17571Q2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 22A 6SON
815-CSD17571Q2
MOSFET N-CH 30V 22A 6SON 815-CSD17571Q2
MOSFET N-CH 30V 22A 6SON

MOSFET N-CH 30V 22A 6SON

Supplier's Site
Single FETs, MOSFETs - CSD17571Q2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17571Q2
Single FETs, MOSFETs CSD17571Q2
MOSFET N-CH 30V 22A 6SON

MOSFET N-CH 30V 22A 6SON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17571Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17571Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17571Q2
MOSFET N-CH 30V 22A 6SON

MOSFET N-CH 30V 22A 6SON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17571Q2 278-CSD17571Q2 296-37193-2-ND 1163520-CSD17571Q2 CSD17571Q2 815-CSD17571Q2 CSD17571Q2 CSD17571Q2
Product Name CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 30V 29mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17571Q2 MOSFET MOSFET N-CH 30V 22A 6SON Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0290 ohms 0.0290 ohms
QG 2.4 nC
Package Type SON2x2 6-WDFN Exposed Pad SOT3 6-WDFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers
CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers
CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 236000 milliamps
View Details
9 suppliers
CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
7 suppliers