The ZHL-20W-83-S+ is a Class AB, high-power amplifier providing 20 W saturated power over the 4000 to 8000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and built-in self-protection against reverse polarity and overheating. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 2 minutes into an OPEN or SHORT up to 15 W output power. Housed in a rugged aluminum alloy case measuring 4.3x6.7x1.2”, the unit
HPA, 4000 - 8000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-20W-83-S+ | 3157-ZHL-20W-83-S+-ND |
| Product Name | Connectorized SMA, High Power, Linear Amplifier, 4000 MHz to 8000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Applications | Radar Systems | Radar |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors |
| Connectors | SMA | |
| Operating Voltage | 29 volts | 29 volts |