Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245N 74VHCT245N

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221174-74VHCT245N Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221174-74VHCT245N Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245N - 1221174-74VHCT245N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245N
1221174-74VHCT245N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245N 1221174-74VHCT245N
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221174-74VHCT245N Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Logic Function: Transceiver

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221174-74VHCT245N
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Logic Function: Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1221174-74VHCT245N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245N
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details