Nexperia B.V. Octal transceiver with direction pin; 3-state 74ABT245D,623

Description
The 74ABT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Octal bidirectional bus interface 3-State buffers Supply voltage range from 4.5 to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Output capability: +64 mA/–32 mA Power-up 3-State Live insertion/extraction permitted Inputs are disabled during 3-state mode IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 500 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The 74ABT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Octal bidirectional bus interface 3-State buffers Supply voltage range from 4.5 to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Output capability: +64 mA/–32 mA Power-up 3-State Live insertion/extraction permitted Inputs are disabled during 3-state mode IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 500 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal transceiver with direction pin; 3-state - 74ABT245D,623 - Nexperia B.V.
Nijmegen, Netherlands
Octal transceiver with direction pin; 3-state
74ABT245D,623
Octal transceiver with direction pin; 3-state 74ABT245D,623
The 74ABT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Octal bidirectional bus interface 3-State buffers Supply voltage range from 4.5 to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Output capability: +64 mA/–32 mA Power-up 3-State Live insertion/extraction permitted Inputs are disabled during 3-state mode IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 500 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The 74ABT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Octal bidirectional bus interface
  • 3-State buffers
  • Supply voltage range from 4.5 to 5.5 V
  • BiCMOS high speed and output drive
  • Direct interface with TTL levels
  • Output capability: +64 mA/–32 mA
  • Power-up 3-State
  • Live insertion/extraction permitted
  • Inputs are disabled during 3-state mode
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up protection exceeds 500 mA per JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT245D,623 - 1007131-74ABT245D,623 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT245D,623
1007131-74ABT245D,623
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT245D,623 1007131-74ABT245D,623
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007131-74ABT245D,62 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007131-74ABT245D,623
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ABT245D,623 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ABT245D,623
Buffers, Drivers, Receivers, Transceivers 74ABT245D,623
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transceivers RF Transceivers
Product Number 74ABT245D,623 1007131-74ABT245D,623 74ABT245D,623
Product Name Octal transceiver with direction pin; 3-state Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT245D,623 Buffers, Drivers, Receivers, Transceivers
Package Type SOT163-1 SOT163-1 Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74AVC16245DGG-Q10J - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
 - 74LVC4245APW-Q100J - Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Buffers, Drivers, Receivers, Transceivers - 74ABT162245ADGG,51 - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVC16245ADGG-Q1J - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details