MOSFET P-CH 6V 1.8A SOT143 Product overview: MIC94051BM4 TR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MIC94051BM4 TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1077284-MIC94051BM4 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 568mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-143
Dimension: TO-253-4, TO-253AA
Drain-Source Breakdown Voltage: 6V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Input Capacitance: 600pF @ 5.5V
Maximum Gate-Source Voltage: 6V
Maximum Rds On at Id,Vgs: 160 mOhm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
P-Channel 6V 1.8A (Ta) 568mW (Ta) Surface Mount SOT-143
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-MIC94051BM4 TR | 1077284-MIC94051BM4 TR | MIC94051BM4TR-ND |
| Product Name | 6V 1.8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94051BM4 TR | Single FETs, MOSFETs |
| PD | 568 milliwatts | 568 milliwatts | |
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | Tape & Reel (TR) | SOT3; SOT-143 | SOT143; TO-253-4, TO-253AA |