Microchip Technology, Inc. Single FETs, MOSFETs MIC94030BM4 TR

Description
P-Channel 16V 1A (Ta) 568mW (Ta) Surface Mount SOT-143
Request a Quote Datasheet
Description
P-Channel 16V 1A (Ta) 568mW (Ta) Surface Mount SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MIC94030BM4TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MIC94030BM4TR-ND
Single FETs, MOSFETs MIC94030BM4TR-ND
P-Channel 16V 1A (Ta) 568mW (Ta) Surface Mount SOT-143

P-Channel 16V 1A (Ta) 568mW (Ta) Surface Mount SOT-143

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94030BM4 TR - 1077281-MIC94030BM4 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94030BM4 TR
1077281-MIC94030BM4 TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94030BM4 TR 1077281-MIC94030BM4 TR
Manufacturer: Microchip Technology Win Source Part Number: 1077281-MIC94030BM4 TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 568mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-143 Dimension: TO-253-4, TO-253AA Drain-Source Breakdown Voltage: 16V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Input Capacitance: 100pF @ 12V Maximum Gate-Source Voltage: 16V Maximum Rds On at Id,Vgs: 450 mOhm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077281-MIC94030BM4 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 568mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-143
Dimension: TO-253-4, TO-253AA
Drain-Source Breakdown Voltage: 16V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Input Capacitance: 100pF @ 12V
Maximum Gate-Source Voltage: 16V
Maximum Rds On at Id,Vgs: 450 mOhm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16V 1A MOSFET Transistor
278-MIC94030BM4 TR
16V 1A MOSFET Transistor 278-MIC94030BM4 TR
MOSFET P-CH 16V 1A SOT-143 Product overview: MIC94030BM4 TR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MIC94030BM4 TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 16V 1A SOT-143 Product overview: MIC94030BM4 TR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MIC94030BM4 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC94030BM4TR-ND 1077281-MIC94030BM4 TR 278-MIC94030BM4 TR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94030BM4 TR 16V 1A MOSFET Transistor
Polarity P-Channel P-Channel; P-Channel
Package Type SOT143; TO-253-4, TO-253AA SOT3; SOT-143 Tape & Reel (TR)
V(BR)DSS 16 volts
Unlock Full Specs
to access all available technical data