Texas Instruments CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET CSD19531Q5A

Description
100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100 V N-channel NexFET power MOSFET in a SON 5 mm × 6 mm package, designed for power conversion applications. Drain-to-source on-resistance is 5.3 mΩ at VGS = 10 V and 6.0 mΩ at VGS = 6 V. Gate charge total is 37 nC at 10 V, with gate-to-drain charge of 6.6 nC. Continuous drain current is 100 A (package limited) and 110 A (silicon limited) at TC = 25°C. Pulsed drain current is 337 A. Junction-to-case thermal resistance is 1.0 °C/W, and operating junction temperature range is -55 °C to 150 °C. Avalanche energy rating is 180 mJ at ID = 60 A. RoHS compliant and halogen free. Meets AEC-Q200 qualifications.

Datasheet Summary
Powered by GS/AI

100 V N-channel NexFET power MOSFET in a SON 5 mm × 6 mm package, designed for power conversion applications. Drain-to-source on-resistance is 5.3 mΩ at VGS = 10 V and 6.0 mΩ at VGS = 6 V. Gate charge total is 37 nC at 10 V, with gate-to-drain charge of 6.6 nC. Continuous drain current is 100 A (package limited) and 110 A (silicon limited) at TC = 25°C. Pulsed drain current is 337 A. Junction-to-case thermal resistance is 1.0 °C/W, and operating junction temperature range is -55 °C to 150 °C. Avalanche energy rating is 180 mJ at ID = 60 A. RoHS compliant and halogen free. Meets AEC-Q200 qualifications.

Suppliers

Company
Product
Description
Supplier Links
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5A - Texas Instruments
Dallas, TX, United States
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET
CSD19531Q5A
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET CSD19531Q5A
100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET 8-VSONP -55 to 150

100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-41232-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41232-2-ND
Single FETs, MOSFETs 296-41232-2-ND
N-Channel 100V 100A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 100A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-41232-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41232-1-ND
Single FETs, MOSFETs 296-41232-1-ND
N-Channel 100V 100A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 100A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-41232-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41232-6-ND
Single FETs, MOSFETs 296-41232-6-ND
N-Channel 100V 100A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 100A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19531Q5A - 1163534-CSD19531Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19531Q5A
1163534-CSD19531Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19531Q5A 1163534-CSD19531Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1163534-CSD19531Q5A Family Name: CSD19531Q5A Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SiR846ADP-T1-GE3; BSC070N10NS5ATMA1; SiR870DP-T1-GE3; TPH4R50ANH; Introduction Date: September 27, 2013 Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163534-CSD19531Q5A
Family Name: CSD19531Q5A
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SiR846ADP-T1-GE3; BSC070N10NS5ATMA1; SiR870DP-T1-GE3; TPH4R50ANH;
Introduction Date: September 27, 2013
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
MOSFETs - 2088483 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088483
MOSFETs 2088483
CSD19531Q5A, TransMOSFETN-CH

CSD19531Q5A, TransMOSFETN-CH

Supplier's Site
MOSFETs - 2088485 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088485
MOSFETs 2088485
CSD19531Q5A, TransMOSFETN-CH

CSD19531Q5A, TransMOSFETN-CH

Supplier's Site
MOSFETs - 2088485P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088485P
MOSFETs 2088485P
CSD19531Q5A, TransMOSFETN-CH

CSD19531Q5A, TransMOSFETN-CH

Supplier's Site
Singapore, Singapore
100V MOSFET Transistor
278-CSD19531Q5A
100V MOSFET Transistor 278-CSD19531Q5A
100V N-Ch MOSFET, 6.4mΩ, 150°C, 5-Pin SON Product overview: CSD19531Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19531Q5A can be used for catalog matching and distributor lookup.

100V N-Ch MOSFET, 6.4mΩ, 150°C, 5-Pin SON Product overview: CSD19531Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19531Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V 5.3mOhm Pwr MOSFET

MOSFET 100V 5.3mOhm Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19531Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19531Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19531Q5A
MOSFET N-CH 100V 100A 8VSON

MOSFET N-CH 100V 100A 8VSON

Supplier's Site
Mosfet, N Channel, 100V, 100A, Son-8; Transistor Polarity Texas Instruments - 29AH3845 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 100A, Son-8; Transistor Polarity Texas Instruments
29AH3845
Mosfet, N Channel, 100V, 100A, Son-8; Transistor Polarity Texas Instruments 29AH3845
MOSFET, N CHANNEL, 100V, 100A, SON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0053ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.7V; Power RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 100A, SON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0053ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.7V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD19531Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19531Q5A
Single FETs, MOSFETs CSD19531Q5A
MOSFET N-CH 100V 100A 8VSON

MOSFET N-CH 100V 100A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power MOSFET Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD19531Q5A 296-41232-2-ND 1163534-CSD19531Q5A 2088483 2088485P 278-CSD19531Q5A CSD19531Q5A CSD19531Q5A 29AH3845 CSD19531Q5A
Product Name CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19531Q5A MOSFETs MOSFETs 100V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 100V, 100A, Son-8; Transistor Polarity Texas Instruments Single FETs, MOSFETs
V(BR)DSS 100 volts 100 volts
IDSS 100000 milliamps 100000 milliamps 100000 milliamps
QG 37 nC
Package Type SON5x6 8-PowerTDFN SOT3 Vsonp VSONP 8-PowerTDFN TO-3 8-PowerTDFN
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers
CSD16406Q3 N-Channel NexFET™ Power MOSFET - CSD16406Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0074 ohms
View Details
8 suppliers
CSD17307Q5A 30V N Channel NexFET? Power MOSFET - CSD17307Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0121 ohms
View Details
10 suppliers
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
8 suppliers