Nexperia B.V. 8-bit shift register with output register 74AHC594BQ,115

Description
The 74AHC594; 74AHCT594 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC594; 74AHCT594 is an 8-bit, non-inverting, serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks (SHCP and STCP) and direct overriding clears (SHRand STR) are provided on both the shift and storage registers. A serial output (Q7S) is provided for cascading purposes. Both the shift and storage register clocks are positive-edge triggered. If the user wishes to connect both clocks together, the shift register will always be one count pulse ahead of the storage register. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 8-bit serial-in, parallel-out shift register with storage Independent direct overriding clears on shift and storage registers Independent clocks for shift and storage registers Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC594: CMOS level For 74AHCT594: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Serial-to parallel data conversion Remote control holding register
Request a Quote
Description
The 74AHC594; 74AHCT594 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC594; 74AHCT594 is an 8-bit, non-inverting, serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks (SHCP and STCP) and direct overriding clears (SHRand STR) are provided on both the shift and storage registers. A serial output (Q7S) is provided for cascading purposes. Both the shift and storage register clocks are positive-edge triggered. If the user wishes to connect both clocks together, the shift register will always be one count pulse ahead of the storage register. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 8-bit serial-in, parallel-out shift register with storage Independent direct overriding clears on shift and storage registers Independent clocks for shift and storage registers Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC594: CMOS level For 74AHCT594: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Serial-to parallel data conversion Remote control holding register
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC594BQ is an 8-bit serial-in, parallel-out shift register with a storage register, designed for serial-to-parallel data conversion. It is housed in a DHVQFN16 package with a body size of 2.5 × 3.5 × 0.85 mm. The device operates over a supply voltage range of 2.0 V to 5.5 V, features Schmitt-trigger inputs, overvoltage-tolerant inputs up to 5.5 V, and complies with JEDEC standard No. 7-A. It supports operation from -40 °C to +125 °C, includes independent shift and storage register clocks and clears, and meets latch-up performance exceeding 100 mA per JESD 78 Class II Level A. ESD protection exceeds 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74AHC594BQ is an 8-bit serial-in, parallel-out shift register with a storage register, designed for serial-to-parallel data conversion. It is housed in a DHVQFN16 package with a body size of 2.5 × 3.5 × 0.85 mm. The device operates over a supply voltage range of 2.0 V to 5.5 V, features Schmitt-trigger inputs, overvoltage-tolerant inputs up to 5.5 V, and complies with JEDEC standard No. 7-A. It supports operation from -40 °C to +125 °C, includes independent shift and storage register clocks and clears, and meets latch-up performance exceeding 100 mA per JESD 78 Class II Level A. ESD protection exceeds 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
8-bit shift register with output register - 74AHC594BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
8-bit shift register with output register
74AHC594BQ,115
8-bit shift register with output register 74AHC594BQ,115
The 74AHC594; 74AHCT594 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC594; 74AHCT594 is an 8-bit, non-inverting, serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks (SHCP and STCP) and direct overriding clears (SHRand STR) are provided on both the shift and storage registers. A serial output (Q7S) is provided for cascading purposes. Both the shift and storage register clocks are positive-edge triggered. If the user wishes to connect both clocks together, the shift register will always be one count pulse ahead of the storage register. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 8-bit serial-in, parallel-out shift register with storage Independent direct overriding clears on shift and storage registers Independent clocks for shift and storage registers Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC594: CMOS level For 74AHCT594: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Serial-to parallel data conversion Remote control holding register

The 74AHC594; 74AHCT594 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC594; 74AHCT594 is an 8-bit, non-inverting, serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks (SHCP and STCP) and direct overriding clears (SHRand STR) are provided on both the shift and storage registers. A serial output (Q7S) is provided for cascading purposes.

Both the shift and storage register clocks are positive-edge triggered. If the user wishes to connect both clocks together, the shift register will always be one count pulse ahead of the storage register.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Balanced propagation delays
  • All inputs have Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • 8-bit serial-in, parallel-out shift register with storage
  • Independent direct overriding clears on shift and storage registers
  • Independent clocks for shift and storage registers
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Input levels:
    • For 74AHC594: CMOS level
    • For 74AHCT594: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Serial-to parallel data conversion
  • Remote control holding register
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1371342-74AHC594BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1371342-74AHC594BQ,115
Integrated Circuits (ICs) - Logic - Shift Registers 1371342-74AHC594BQ,115
Win Source Part Number: 1371342-74AHC594BQ,1 15 Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74AHC Package: Tape & Reel Product Status: Active Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-DHVQFN (2.5x3.5) Base Product Number: 74AHC594 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel, Serial Voltage - Supply: 2V ~ 5.5V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371342-74AHC594BQ,115
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74AHC
Package: Tape & Reel
Product Status: Active
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-DHVQFN (2.5x3.5)
Base Product Number: 74AHC594
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Serial to Parallel, Serial
Voltage - Supply: 2V ~ 5.5V
Output Type: Push-Pull
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Shift Registers - 1727-6775-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6775-6-ND
Shift Registers 1727-6775-6-ND
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - 1727-6775-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6775-2-ND
Shift Registers 1727-6775-2-ND
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - 1727-6775-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6775-1-ND
Shift Registers 1727-6775-1-ND
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - 74AHC594BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHC594BQ,115
Shift Registers 74AHC594BQ,115
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC594BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHC594BQ,115
Integrated Circuits (ICs) - Logic - Shift Registers 74AHC594BQ,115
IC SHIFT REGISTER 8BIT 16-HVQFN

IC SHIFT REGISTER 8BIT 16-HVQFN

Supplier's Site
Logic - Shift Registers - 74AHC594BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AHC594BQ,115
Logic - Shift Registers 74AHC594BQ,115
IC SHIFT REGISTER 8BIT 16-HVQFN

IC SHIFT REGISTER 8BIT 16-HVQFN

Supplier's Site Datasheet
Shift Registers - 74AHC594BQ,115 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74AHC594BQ,115
Shift Registers 74AHC594BQ,115
IC SHIFT REGISTER 8BIT 16-HVQFN

IC SHIFT REGISTER 8BIT 16-HVQFN

Supplier's Site Datasheet
Shift Register, Sipo/siso, -40To125Deg C Rohs Compliant Nexperia - 74AH2219 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, Sipo/siso, -40To125Deg C Rohs Compliant Nexperia
74AH2219
Shift Register, Sipo/siso, -40To125Deg C Rohs Compliant Nexperia 74AH2219
SHIFT REGISTER, SIPO/SISO, -40TO125DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, SIPO/SISO, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74AHC594BQ,115 1371342-74AHC594BQ,115 1727-6775-6-ND 74AHC594BQ,115 74AHC594BQ,115 74AHC594BQ,115 74AHC594BQ,115 74AH2219
Product Name 8-bit shift register with output register Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers Shift Register, Sipo/siso, -40To125Deg C Rohs Compliant Nexperia
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Features ESD Protection
Package Type Other; SOT763-1 SOT763-1 Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Output Characteristics Push-Pull Push-Pull Push-Pull Push-Pull
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74AHC164PW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595BQ-Q100,11 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595PW-Q100,11 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
8 suppliers
Shift Registers - 74HCT166DB,118-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers