Microchip Technology, Inc. Dual uCap LDO MIC5311

Description
The MIC5311 is a high performance, dual µCap low dropout regulator offering ultra-low operating current and a second, even lower operating current mode, LowQ® mode, reducing operating current by 75%. Each regulator can source up to 300mA of output current maximum. Ideal for battery operated applications, the MIC5311 offers 1% accuracy, extremely low dropout voltage (60mV @ 150mA), and low ground current (typically 28 µA total). When put into LowQ® mode, the internal current draw drops down to 7µA total. The MIC5311 also comes equipped with a TTL logic compatible enable pin that allows the part to be put into a zero off-mode current state, drawing no current when disabled. The MIC5311 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features Input voltage range: 2.25V to 5.5V LowQ® Mode 7µA total quiescent current 10mA output current capable LowQ® mode Logic level control with external pin Stable with ceramic output capacitor 2 LDO outputs: 300mA each Low dropout voltage of 60mV @ 150mA Ultra-low quiescent current of 28µA total in full current mode High output accuracy ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC5311 is a high performance, dual µCap low dropout regulator offering ultra-low operating current and a second, even lower operating current mode, LowQ® mode, reducing operating current by 75%. Each regulator can source up to 300mA of output current maximum. Ideal for battery operated applications, the MIC5311 offers 1% accuracy, extremely low dropout voltage (60mV @ 150mA), and low ground current (typically 28 µA total). When put into LowQ® mode, the internal current draw drops down to 7µA total. The MIC5311 also comes equipped with a TTL logic compatible enable pin that allows the part to be put into a zero off-mode current state, drawing no current when disabled. The MIC5311 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features Input voltage range: 2.25V to 5.5V LowQ® Mode 7µA total quiescent current 10mA output current capable LowQ® mode Logic level control with external pin Stable with ceramic output capacitor 2 LDO outputs: 300mA each Low dropout voltage of 60mV @ 150mA Ultra-low quiescent current of 28µA total in full current mode High output accuracy ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual uCap LDO - MIC5311 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual uCap LDO
MIC5311
Dual uCap LDO MIC5311
The MIC5311 is a high performance, dual µCap low dropout regulator offering ultra-low operating current and a second, even lower operating current mode, LowQ® mode, reducing operating current by 75%. Each regulator can source up to 300mA of output current maximum. Ideal for battery operated applications, the MIC5311 offers 1% accuracy, extremely low dropout voltage (60mV @ 150mA), and low ground current (typically 28 µA total). When put into LowQ® mode, the internal current draw drops down to 7µA total. The MIC5311 also comes equipped with a TTL logic compatible enable pin that allows the part to be put into a zero off-mode current state, drawing no current when disabled. The MIC5311 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features Input voltage range: 2.25V to 5.5V LowQ® Mode 7µA total quiescent current 10mA output current capable LowQ® mode Logic level control with external pin Stable with ceramic output capacitor 2 LDO outputs: 300mA each Low dropout voltage of 60mV @ 150mA Ultra-low quiescent current of 28µA total in full current mode High output accuracy ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection

The MIC5311 is a high performance, dual µCap low dropout regulator offering ultra-low operating current and a second, even lower operating current mode, LowQ® mode, reducing operating current by 75%. Each regulator can source up to 300mA of output current maximum.

Ideal for battery operated applications, the MIC5311 offers 1% accuracy, extremely low dropout voltage (60mV @ 150mA), and low ground current (typically 28 µA total). When put into LowQ® mode, the internal current draw drops down to 7µA total. The MIC5311 also comes equipped with a TTL logic compatible enable pin that allows the part to be put into a zero off-mode current state, drawing no current when disabled.

The MIC5311 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost.

Additional Features

    • Input voltage range: 2.25V to 5.5V
    • LowQ® Mode
      • 7µA total quiescent current
      • 10mA output current capable LowQ® mode
      • Logic level control with external pin
    • Stable with ceramic output capacitor
    • 2 LDO outputs: 300mA each
    • Low dropout voltage of 60mV @ 150mA
    • Ultra-low quiescent current of 28µA total in full current mode
    • High output accuracy
      • ±1.0% initial accuracy
      • ±2.0% over temperature
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5311
Product Name Dual uCap LDO
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1823A High Speed PWM Controller - 5962-89905022A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Leading Edge Blanking,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9274QX - TLE9274QX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details