Infineon Technologies AG IC PWR DRIVER N-CHAN 1:8 DSO-20 TLE7236G

Description
IC PWR DRIVER N-CHAN 1:8 DSO-20
Description
IC PWR DRIVER N-CHAN 1:8 DSO-20

Suppliers

Company
Product
Description
Supplier Links
IC PWR DRIVER N-CHAN 1:8 DSO-20 - 376-TLE7236G - Utmel Electronic Limited
Hong Kong, China
IC PWR DRIVER N-CHAN 1:8 DSO-20
376-TLE7236G
IC PWR DRIVER N-CHAN 1:8 DSO-20 376-TLE7236G
IC PWR DRIVER N-CHAN 1:8 DSO-20

IC PWR DRIVER N-CHAN 1:8 DSO-20

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Power Supplies
Product Number 376-TLE7236G
Product Name IC PWR DRIVER N-CHAN 1:8 DSO-20
Package Type SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3156 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Gates and Inverters - 74LVC14APW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 1.2 to 3.6 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF80511EJ V33 - TLF80511EJ V33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details