Texas Instruments UC1823 High Speed PWM Controller 5962-8990501EA

Description
High Speed PWM Controller 16-CDIP -55 to 125
Request a Quote
Description
High Speed PWM Controller 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC1823L/883B is a high-speed PWM controller in a 16-pin ceramic DIP package, operating over a temperature range of -55 to 125°C. It is qualified under the 883B military standard and features a non-RoHS compliant lead finish with SNPB solder. The part is designated as 5962-8990501EA and is available in tube packaging with a quantity of 25 units per tube.

Datasheet Summary
Powered by GS/AI

The UC1823L/883B is a high-speed PWM controller in a 16-pin ceramic DIP package, operating over a temperature range of -55 to 125°C. It is qualified under the 883B military standard and features a non-RoHS compliant lead finish with SNPB solder. The part is designated as 5962-8990501EA and is available in tube packaging with a quantity of 25 units per tube.

Suppliers

Company
Product
Description
Supplier Links
UC1823 High Speed PWM Controller - 5962-8990501EA - Texas Instruments
Dallas, TX, United States
UC1823 High Speed PWM Controller
5962-8990501EA
UC1823 High Speed PWM Controller 5962-8990501EA
High Speed PWM Controller 16-CDIP -55 to 125

High Speed PWM Controller 16-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number 5962-8990501EA
Product Name UC1823 High Speed PWM Controller
Package Type Other; CDIP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

DCP010507DB Miniature, 1W, Isolated, Unregulated DC/DC Converter - DCP010507DBP-UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 6.4 to 7.6 volts
View Details
3 suppliers
CSD87588N Synchronous Buck NexFET Power Block II - CSD87588N - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Gates and Inverters - CD74HCT14PWRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details