The UC1832 Precision Low Dropout Linear Controller (part number 5962-9326501MCA) from Texas Instruments is designed for applications requiring precise voltage regulation with low dropout characteristics. It operates within a supply voltage range of 4.5 V to 36 V and can provide an output drive of 100 mA, either sourcing or sinking current. The device features a precision 1% reference voltage, under-voltage lockout, and programmable duty-ratio over-current protection, which enhances its reliability during fault conditions. This controller includes a high current driver capable of handling both NPN and PNP external pass transistors, ensuring versatility in design. The UC1832 also supports adjustable current limits and has a logic-level disable input for added control. It is available in a 14-pin CDIP package and is specified for an operating temperature range of -55°C to 125°C, making it suitable for industrial applications. The combination of these features makes the UC1832 a robust choice for engineers looking for a reliable low dropout linear regulator.
Precision Low Dropout Linear Controllers 14-CDIP -55 to 125
PRECISION LOW DROPOUT LINEAR CON
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 5962-9326501MCA | 5962-9326501MCA |
| Product Name | UC1832 Precision Low Dropout Linear Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed | |
| Package Type | Other; CDIP,LCCC | |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown | |
| Vout Tolerance | 2 % |