The A81407KLVATR is a multi-output voltage regulator designed for automotive and industrial applications, featuring a buck or buck-boost pre-regulator and four linear regulator outputs. It operates within a wide input voltage range of 3.8 to 36 V, with a maximum input voltage of 40 V. The device includes a 2.2 MHz pre-regulator that minimizes electromagnetic interference through frequency dithering and controlled slew rates. The A81407KLVATR integrates four linear regulators, providing selectable output voltages of 3.3 V and 5 V, along with short-circuit protection. It also features watchdog timers for fault detection, including Pulse Width, Window, and Q&A watchdogs, ensuring reliable operation in safety-critical systems. The device supports SPI communication for control and diagnostic reporting, allowing for detailed monitoring of operational parameters. This product is qualified to AEC-Q100 standards, making it suitable for automotive applications such as electronic power steering, advanced braking systems, and emissions control modules. The A81407KLVATR is packaged in a 38-pin eTSSOP format, which includes a thermal pad for improved heat dissipation.
The A81407 integrates a buck/buck-boost pre-regulator, multiple LDO regulators, gate drivers, and SPI control for comprehensive power management and control of external switched loads in automotive and industrial applications.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
PMIC - Voltage Regulators - Linear + Switching 9 Output Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (4) 2.2MHz 38-eTSSOP
PMIC - Voltage Regulators - Linear + Switching 9 Output Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (4) 2.2MHz 38-eTSSOP
PMIC - Voltage Regulators - Linear + Switching 9 Output Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (4) 2.2MHz 38-eTSSOP
PMIC FOR SAFETY-RELATED SYSTEMS
PMIC FOR SAFETY-RELATED SYSTEMS
PMIC - Voltage Regulators - Linear Switching 9 Output Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (4) 2.2MHz 38-eTSSOP
PMIC FOR SAFETY-RELATED SYSTEMS
| Allegro MicroSystems Inc. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A81407KLVATR | 620-A81407KLVATR-ND | A81407KLVATR | A81407KLVATR | A81407KLVATR | A81407KLVATR |
| Product Name | Pmic For Safety-Related Systems With Buc | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; 38-Pin eTSSOP | Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; 38-TFSOP (0.173", 4.40mm Width) Exposed Pad | Other; 38-TFSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| Regulator Type | Standard; Low Dropout | |||||
| IOUT | 0.3750 amps | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |