Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - ADP3303AARU-REEL7 ADP3303AARU-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860287-ADP3303AARU-R EEL7 Series: ADP3303A Operating Temperature Range: -20°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Adjustable Output 200mA 14-TSSOP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860287-ADP3303AARU-R EEL7 Series: ADP3303A Operating Temperature Range: -20°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Adjustable Output 200mA 14-TSSOP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ADP3303AARU-REEL7 - 860287-ADP3303AARU-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADP3303AARU-REEL7
860287-ADP3303AARU-REEL7
PMIC - PMIC - Voltage Regulators - Linear - ADP3303AARU-REEL7 860287-ADP3303AARU-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860287-ADP3303AARU-R EEL7 Series: ADP3303A Operating Temperature Range: -20°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Adjustable Output 200mA 14-TSSOP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860287-ADP3303AARU-REEL7
Series: ADP3303A
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Adjustable Output 200mA 14-TSSOP
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ADP3303AARU-REEL7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ADP3303AARU-REEL7
PMIC - Voltage Regulators - Linear ADP3303AARU-REEL7
IC REG LIN POS ADJ 200MA 14TSSOP

IC REG LIN POS ADJ 200MA 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 860287-ADP3303AARU-REEL7 ADP3303AARU-REEL7
Product Name PMIC - PMIC - Voltage Regulators - Linear - ADP3303AARU-REEL7 PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Package Type SSOP; Other; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - ACS37800KMACTR-015B5-SPI - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25792RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444532 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details