The MIC5235YM5TR is a low dropout linear voltage regulator capable of delivering up to 150mA with a wide input voltage range of 2.3V to 24V. It features an ultra-low ground current of 18µA, making it suitable for battery-powered applications, including USB power supplies and portable electronics. The device has a low dropout voltage of 310mV at full load and offers high output accuracy of ±2.0% over temperature. This regulator is designed with a µCap architecture, ensuring stability with both ceramic and tantalum capacitors, requiring only a 2.2µF output capacitor for stable operation. It includes several protection features such as thermal shutdown, current limit, reverse battery protection, and reverse leakage protection. The MIC5235YM5TR is available in an adjustable output version, allowing output voltages from 1.24V to 20V, and comes in a compact SOT-23-5 package, suitable for applications with space constraints. The operating temperature range is from -40°C to +125°C, making it versatile for various environments.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC5235YM5TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |