Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC5060YML-TR MIC5060YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 230173-MIC5060YML Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (3x3) Supply Voltage - Operating: 2.75 V to 30 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 230173-MIC5060YML Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (3x3) Supply Voltage - Operating: 2.75 V to 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC5060YML-TR - 230173-MIC5060YML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC5060YML-TR
230173-MIC5060YML
PMIC - PMIC - Gate Drivers - MIC5060YML-TR 230173-MIC5060YML
Manufacturer: Microchip Technology Win Source Part Number: 230173-MIC5060YML Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (3x3) Supply Voltage - Operating: 2.75 V to 30 V

Manufacturer: Microchip Technology
Win Source Part Number: 230173-MIC5060YML
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (3x3)
Supply Voltage - Operating: 2.75 V to 30 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 230173-MIC5060YML
Product Name PMIC - PMIC - Gate Drivers - MIC5060YML-TR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT26; Sot-26
View Details
CSD16325Q5 N-Channel NexFET? Power MOSFET - CSD16325Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
7 suppliers
Single FETs, MOSFETs - AUIRF1404S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers