Microchip Technology, Inc. Ultra Small High Side MOSFET Driver MIC5060

Description
The MIC5060 MOSFET driver is designed for gate control of N-Channel, enhancement-mode, and power MOSFETs used as high-side or low-side switches. The MIC5060 can sustain an on-state output indefinitely. The MIC5060 operates from a 2.75V to 30V supply. In high-side configurations, the driver can control MOSFETs that switch loads of up to 30V. In low-side configurations, with separate supplies, the maximum switched voltage is limited only by the MOSFET. The MIC5060 has a non-inverting, TTL-compatible control input. The MIC5060 features an internal charge pump that can sustain a gate voltage greater than the available supply voltage. The driver is capable of turning on a logic-level MOSFET from a 2.75V supply or a standard MOSFET from a 5V supply. The gate-to-source output voltage is internally limited to approximately 15V. The MIC5060 is protected against automotive load dump, reversed battery, and inductive load spikes of -20V. The driver's overvoltage shutdown feature turns off the external MOSFET at approximately 35V to protect the load against power supply excursions. The MIC5060 is available in a 3mm x 3mm MLF® package. Additional Features +2.75V to +30V operation 100µA maximum supply current (5V supply) 15µA typical off-state current Internal charge pump TTL-compatible input Withstands 60V transient (load dump) Reverse battery protected to –20V Inductive spike protected to –20V Overvoltage shutdown at 35V Internal 15V gate protection Minimum external parts Operates in high-side or low-side configurations 1µA control input pull-off Available in 8-pin 3mm x 3mm MLF® package
Description
The MIC5060 MOSFET driver is designed for gate control of N-Channel, enhancement-mode, and power MOSFETs used as high-side or low-side switches. The MIC5060 can sustain an on-state output indefinitely. The MIC5060 operates from a 2.75V to 30V supply. In high-side configurations, the driver can control MOSFETs that switch loads of up to 30V. In low-side configurations, with separate supplies, the maximum switched voltage is limited only by the MOSFET. The MIC5060 has a non-inverting, TTL-compatible control input. The MIC5060 features an internal charge pump that can sustain a gate voltage greater than the available supply voltage. The driver is capable of turning on a logic-level MOSFET from a 2.75V supply or a standard MOSFET from a 5V supply. The gate-to-source output voltage is internally limited to approximately 15V. The MIC5060 is protected against automotive load dump, reversed battery, and inductive load spikes of -20V. The driver's overvoltage shutdown feature turns off the external MOSFET at approximately 35V to protect the load against power supply excursions. The MIC5060 is available in a 3mm x 3mm MLF® package. Additional Features +2.75V to +30V operation 100µA maximum supply current (5V supply) 15µA typical off-state current Internal charge pump TTL-compatible input Withstands 60V transient (load dump) Reverse battery protected to –20V Inductive spike protected to –20V Overvoltage shutdown at 35V Internal 15V gate protection Minimum external parts Operates in high-side or low-side configurations 1µA control input pull-off Available in 8-pin 3mm x 3mm MLF® package
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5060 is a MOSFET driver designed for gate control of N-channel enhancement-mode power MOSFETs in high-side or low-side switch applications. It operates from a 2.75V to 30V supply and features an internal charge pump that generates a gate voltage up to 15V, enabling operation with logic-level MOSFETs from a 2.75V supply. The device includes overvoltage shutdown at 35V, reverse battery protection to -20V, and withstands load dump transients up to 60V and inductive spikes to -20V. It has a TTL-compatible control input with a 1μA pull-off current and an 8-pin 3mm x 3mm MLF® package. Supply current is 100μA maximum at 5V when active and 15μA typical in off-state.

Datasheet Summary
Powered by GS/AI

The MIC5060 is a MOSFET driver designed for gate control of N-channel enhancement-mode power MOSFETs in high-side or low-side switch applications. It operates from a 2.75V to 30V supply and features an internal charge pump that generates a gate voltage up to 15V, enabling operation with logic-level MOSFETs from a 2.75V supply. The device includes overvoltage shutdown at 35V, reverse battery protection to -20V, and withstands load dump transients up to 60V and inductive spikes to -20V. It has a TTL-compatible control input with a 1μA pull-off current and an 8-pin 3mm x 3mm MLF® package. Supply current is 100μA maximum at 5V when active and 15μA typical in off-state.

Suppliers

Company
Product
Description
Supplier Links
Ultra Small High Side MOSFET Driver - MIC5060 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra Small High Side MOSFET Driver
MIC5060
Ultra Small High Side MOSFET Driver MIC5060
The MIC5060 MOSFET driver is designed for gate control of N-Channel, enhancement-mode, and power MOSFETs used as high-side or low-side switches. The MIC5060 can sustain an on-state output indefinitely. The MIC5060 operates from a 2.75V to 30V supply. In high-side configurations, the driver can control MOSFETs that switch loads of up to 30V. In low-side configurations, with separate supplies, the maximum switched voltage is limited only by the MOSFET. The MIC5060 has a non-inverting, TTL-compatible control input. The MIC5060 features an internal charge pump that can sustain a gate voltage greater than the available supply voltage. The driver is capable of turning on a logic-level MOSFET from a 2.75V supply or a standard MOSFET from a 5V supply. The gate-to-source output voltage is internally limited to approximately 15V. The MIC5060 is protected against automotive load dump, reversed battery, and inductive load spikes of -20V. The driver's overvoltage shutdown feature turns off the external MOSFET at approximately 35V to protect the load against power supply excursions. The MIC5060 is available in a 3mm x 3mm MLF® package. Additional Features +2.75V to +30V operation 100µA maximum supply current (5V supply) 15µA typical off-state current Internal charge pump TTL-compatible input Withstands 60V transient (load dump) Reverse battery protected to –20V Inductive spike protected to –20V Overvoltage shutdown at 35V Internal 15V gate protection Minimum external parts Operates in high-side or low-side configurations 1µA control input pull-off Available in 8-pin 3mm x 3mm MLF® package

The MIC5060 MOSFET driver is designed for gate control of N-Channel, enhancement-mode, and power MOSFETs used as high-side or low-side switches. The MIC5060 can sustain an on-state output indefinitely.

The MIC5060 operates from a 2.75V to 30V supply. In high-side configurations, the driver can control MOSFETs that switch loads of up to 30V. In low-side configurations, with separate supplies, the maximum switched voltage is limited only by the MOSFET.

The MIC5060 has a non-inverting, TTL-compatible control input. The MIC5060 features an internal charge pump that can sustain a gate voltage greater than the available supply voltage. The driver is capable of turning on a logic-level MOSFET from a 2.75V supply or a standard MOSFET from a 5V supply. The gate-to-source output voltage is internally limited to approximately 15V.

The MIC5060 is protected against automotive load dump, reversed battery, and inductive load spikes of -20V. The driver's overvoltage shutdown feature turns off the external MOSFET at approximately 35V to protect the load against power supply excursions. The MIC5060 is available in a 3mm x 3mm MLF® package.

Additional Features

    • +2.75V to +30V operation
    • 100µA maximum supply current (5V supply)
    • 15µA typical off-state current
    • Internal charge pump
    • TTL-compatible input
    • Withstands 60V transient (load dump)
    • Reverse battery protected to –20V
    • Inductive spike protected to –20V
    • Overvoltage shutdown at 35V
    • Internal 15V gate protection
    • Minimum external parts
    • Operates in high-side or low-side configurations
    • 1µA control input pull-off
    • Available in 8-pin 3mm x 3mm MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC5060
Product Name Ultra Small High Side MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253319-DRV8886ATPWP - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details