Microchip Technology, Inc. High Side MOSFET Driver MIC5018

Description
The MIC5018 IttyBitty® high-side MOSFET driver is designed to switch an N-channel enhancement-type MOSFET from a TTL compatible control signal in high- or low-side switch applications. This driver features the tiny 4-lead SOT-143 package. The MIC5018 is powered from a +2.7V to +9V supply and features extremely low off-state supply current. An internal charge pump drives the gate output higher than the driver supply voltage and can sustain the gate voltage indefinitely. An internal zener diode limits the gate-to-source voltage to a safe level for standard N-channel MOSFETs. In high-side configurations, the source voltage of the MOSFET approaches the supply voltage when switched on. To keep the MOSFET turned on, the MIC5018's output drives the MOSFET gate voltage higher than the supply voltage. In a typical high-side configuration, the driver is powered from the load supply voltage. Under some conditions, the MIC5018 and MOSFET can switch a load voltage that is slightly higher than the driver supply voltage. In a low-side configuration, the driver can control a MOSFET that switches any voltage up to the rating of the MOSFET. The gate output voltage is higher than the typical 3.3V or 5V logic supply and can fully enhance a standard MOSFET. The MIC5018 is available in the SOT-143 package and is rated for -40°C to +85°C ambient temperature range. Additional Features +2.7V to +9V operation 150µA typical supply current at 5V supply ≤1µA typical standby (off) current Charge pump for high-side low-voltage applications Internal zener diode gate-to-ground MOSFET protection Operates in low- and high-side configurations TTL compatible input ESD protected
Description
The MIC5018 IttyBitty® high-side MOSFET driver is designed to switch an N-channel enhancement-type MOSFET from a TTL compatible control signal in high- or low-side switch applications. This driver features the tiny 4-lead SOT-143 package. The MIC5018 is powered from a +2.7V to +9V supply and features extremely low off-state supply current. An internal charge pump drives the gate output higher than the driver supply voltage and can sustain the gate voltage indefinitely. An internal zener diode limits the gate-to-source voltage to a safe level for standard N-channel MOSFETs. In high-side configurations, the source voltage of the MOSFET approaches the supply voltage when switched on. To keep the MOSFET turned on, the MIC5018's output drives the MOSFET gate voltage higher than the supply voltage. In a typical high-side configuration, the driver is powered from the load supply voltage. Under some conditions, the MIC5018 and MOSFET can switch a load voltage that is slightly higher than the driver supply voltage. In a low-side configuration, the driver can control a MOSFET that switches any voltage up to the rating of the MOSFET. The gate output voltage is higher than the typical 3.3V or 5V logic supply and can fully enhance a standard MOSFET. The MIC5018 is available in the SOT-143 package and is rated for -40°C to +85°C ambient temperature range. Additional Features +2.7V to +9V operation 150µA typical supply current at 5V supply ≤1µA typical standby (off) current Charge pump for high-side low-voltage applications Internal zener diode gate-to-ground MOSFET protection Operates in low- and high-side configurations TTL compatible input ESD protected
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5018 is a high-side MOSFET driver designed to switch an N-channel enhancement-type MOSFET using a TTL-compatible control signal in high- or low-side configurations. It operates from a +2.7V to +9V supply and features a 4-lead SOT-143 package. The device includes an internal charge pump that drives the gate output above the supply voltage and an internal zener diode limiting the gate-to-ground voltage to 13V to 19V. Typical supply current is 150µA at 5V, with standby current of ≤1µA. It supports ambient operating temperatures from -40°C to +85°C and is ESD protected.

Datasheet Summary
Powered by GS/AI

The MIC5018 is a high-side MOSFET driver designed to switch an N-channel enhancement-type MOSFET using a TTL-compatible control signal in high- or low-side configurations. It operates from a +2.7V to +9V supply and features a 4-lead SOT-143 package. The device includes an internal charge pump that drives the gate output above the supply voltage and an internal zener diode limiting the gate-to-ground voltage to 13V to 19V. Typical supply current is 150µA at 5V, with standby current of ≤1µA. It supports ambient operating temperatures from -40°C to +85°C and is ESD protected.

Suppliers

Company
Product
Description
Supplier Links
High Side MOSFET Driver - MIC5018 - Microchip Technology, Inc.
Chandler, AZ, United States
High Side MOSFET Driver
MIC5018
High Side MOSFET Driver MIC5018
The MIC5018 IttyBitty® high-side MOSFET driver is designed to switch an N-channel enhancement-type MOSFET from a TTL compatible control signal in high- or low-side switch applications. This driver features the tiny 4-lead SOT-143 package. The MIC5018 is powered from a +2.7V to +9V supply and features extremely low off-state supply current. An internal charge pump drives the gate output higher than the driver supply voltage and can sustain the gate voltage indefinitely. An internal zener diode limits the gate-to-source voltage to a safe level for standard N-channel MOSFETs. In high-side configurations, the source voltage of the MOSFET approaches the supply voltage when switched on. To keep the MOSFET turned on, the MIC5018's output drives the MOSFET gate voltage higher than the supply voltage. In a typical high-side configuration, the driver is powered from the load supply voltage. Under some conditions, the MIC5018 and MOSFET can switch a load voltage that is slightly higher than the driver supply voltage. In a low-side configuration, the driver can control a MOSFET that switches any voltage up to the rating of the MOSFET. The gate output voltage is higher than the typical 3.3V or 5V logic supply and can fully enhance a standard MOSFET. The MIC5018 is available in the SOT-143 package and is rated for -40°C to +85°C ambient temperature range. Additional Features +2.7V to +9V operation 150µA typical supply current at 5V supply ≤1µA typical standby (off) current Charge pump for high-side low-voltage applications Internal zener diode gate-to-ground MOSFET protection Operates in low- and high-side configurations TTL compatible input ESD protected

The MIC5018 IttyBitty® high-side MOSFET driver is designed to switch an N-channel enhancement-type MOSFET from a TTL compatible control signal in high- or low-side switch applications. This driver features the tiny 4-lead SOT-143 package.

The MIC5018 is powered from a +2.7V to +9V supply and features extremely low off-state supply current. An internal charge pump drives the gate output higher than the driver supply voltage and can sustain the gate voltage indefinitely. An internal zener diode limits the gate-to-source voltage to a safe level for standard N-channel MOSFETs.

In high-side configurations, the source voltage of the MOSFET approaches the supply voltage when switched on. To keep the MOSFET turned on, the MIC5018's output drives the MOSFET gate voltage higher than the supply voltage. In a typical high-side configuration, the driver is powered from the load supply voltage. Under some conditions, the MIC5018 and MOSFET can switch a load voltage that is slightly higher than the driver supply voltage.

In a low-side configuration, the driver can control a MOSFET that switches any voltage up to the rating of the MOSFET. The gate output voltage is higher than the typical 3.3V or 5V logic supply and can fully enhance a standard MOSFET.

The MIC5018 is available in the SOT-143 package and is rated for -40°C to +85°C ambient temperature range.

Additional Features

    • +2.7V to +9V operation
    • 150µA typical supply current at 5V supply
    • ≤1µA typical standby (off) current
    • Charge pump for high-side low-voltage applications
    • Internal zener diode gate-to-ground MOSFET protection
    • Operates in low- and high-side configurations
    • TTL compatible input
    • ESD protected
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC5018
Product Name High Side MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1223265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT26; Sot-26
View Details
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers