Texas Instruments CSD17522Q5A 30V N Channel NexFET? Power MOSFET CSD17522Q5A

Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD17522Q5A is a 30V N-channel NexFET power MOSFET in a 5-mm × 6-mm SON package, optimized for 5V gate drive applications. It has a maximum continuous drain current of 16 A, a typical on-resistance of 6.7 mΩ at 10V gate-source voltage, and a gate charge of 3.6 nC at 4.5V. The device is rated for a junction temperature range of -55°C to 150°C, has a single-pulse avalanche energy of 54 mJ, and meets RoHS and halogen-free standards. Thermal resistance from junction to case is 1.8°C/W, and junction-to-ambient is 51°C/W on a 1 in² copper pad.

Datasheet Summary
Powered by GS/AI

CSD17522Q5A is a 30V N-channel NexFET power MOSFET in a 5-mm × 6-mm SON package, optimized for 5V gate drive applications. It has a maximum continuous drain current of 16 A, a typical on-resistance of 6.7 mΩ at 10V gate-source voltage, and a gate charge of 3.6 nC at 4.5V. The device is rated for a junction temperature range of -55°C to 150°C, has a single-pulse avalanche energy of 54 mJ, and meets RoHS and halogen-free standards. Thermal resistance from junction to case is 1.8°C/W, and junction-to-ambient is 51°C/W on a 1 in² copper pad.

Suppliers

Company
Product
Description
Supplier Links
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Dallas, TX, United States
CSD17522Q5A 30V N Channel NexFET? Power MOSFET
CSD17522Q5A
CSD17522Q5A 30V N Channel NexFET? Power MOSFET CSD17522Q5A
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-29020-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-29020-1-ND
Single FETs, MOSFETs 296-29020-1-ND
N-Channel 30V 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-29020-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-29020-2-ND
Single FETs, MOSFETs 296-29020-2-ND
N-Channel 30V 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-29020-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-29020-6-ND
Single FETs, MOSFETs 296-29020-6-ND
N-Channel 30V 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel 8.1 mOhm MOSFET Transistor
278-CSD17522Q5A
N-Channel 8.1 mOhm MOSFET Transistor 278-CSD17522Q5A
30-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 8.1 mOhm 8-VSONP -55 to 150 Product overview: CSD17522Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.1 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.1 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17522Q5A can be used for catalog matching and distributor lookup.

30-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 8.1 mOhm 8-VSONP -55 to 150 Product overview: CSD17522Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.1 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.1 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17522Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17522Q5A - 1030604-CSD17522Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17522Q5A
1030604-CSD17522Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17522Q5A 1030604-CSD17522Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1030604-CSD17522Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 87A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 4.3nC @ 4.5V Max Input Capacitance: 695pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.1 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030604-CSD17522Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 87A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 4.3nC @ 4.5V
Max Input Capacitance: 695pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.1 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - CSD17522Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17522Q5A
Single FETs, MOSFETs CSD17522Q5A
MOSFET N-CH 30V 87A 8VSON

MOSFET N-CH 30V 87A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V,NCh Nex FET Pwr MOSFET

MOSFET 30V,NCh Nex FET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17522Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17522Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17522Q5A
MOSFET N-CH 30V 87A 8VSON

MOSFET N-CH 30V 87A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17522Q5A 296-29020-1-ND 278-CSD17522Q5A 1030604-CSD17522Q5A CSD17522Q5A CSD17522Q5A CSD17522Q5A
Product Name CSD17522Q5A 30V N Channel NexFET? Power MOSFET Single FETs, MOSFETs N-Channel 8.1 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17522Q5A Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0124 ohms
IDSS 104000 milliamps 87000 milliamps
QG 3.6 nC
Unlock Full Specs
to access all available technical data