Microchip Technology, Inc. 85V Half Bridge MOSFET DriVer MIC4605

Description
The MIC4605 is an 85V half-bridge MOSFET driver that features adaptive-dead-time and shoot-through protection. The adaptive-dead-time circuitry actively monitors the half-bridge outputs to minimize the time between high-side and low-side MOSFET transitions, thus maximizing power efficiency. Anti-shoot-through circuitry prevents erroneous inputs and noise from turning both MOSFETS on at the same time. The MIC4605 also offers a wide 5.5V to 16V operating supply range to maximize system efficiency. The low 5.5V operating voltage allows longer run times in battery-powered applications. Additionally, the MIC4605’s adjustable gate drive sets the gate drive voltage to VDD for optimal MOSFET RDS(ON), which minimizes power loss due to the MOSFET’s RDS(ON). The MIC4605 is available in an 8-pin SOIC package and a tiny 10-pin 2.5mm × 2.5mm TDFN package. Both packages have an operating junction temperature range of –40°C to +125°C Additional Features 5.5V to 16V gate drive supply voltage range Advanced adaptive-dead-time Intelligent shoot-through protection MIC4605-1: Dual TTL inputs MIC4605-2: Single PWM input Enable input for on/off control On-chip bootstrap diode Fast 35ns propagation times Drives 1000pF load with 20ns rise and fall times Low power consumption: 135µA quiescent current Separate high- and low-side undervoltage protection –40°C to +125°C junction temperature range
Description
The MIC4605 is an 85V half-bridge MOSFET driver that features adaptive-dead-time and shoot-through protection. The adaptive-dead-time circuitry actively monitors the half-bridge outputs to minimize the time between high-side and low-side MOSFET transitions, thus maximizing power efficiency. Anti-shoot-through circuitry prevents erroneous inputs and noise from turning both MOSFETS on at the same time. The MIC4605 also offers a wide 5.5V to 16V operating supply range to maximize system efficiency. The low 5.5V operating voltage allows longer run times in battery-powered applications. Additionally, the MIC4605’s adjustable gate drive sets the gate drive voltage to VDD for optimal MOSFET RDS(ON), which minimizes power loss due to the MOSFET’s RDS(ON). The MIC4605 is available in an 8-pin SOIC package and a tiny 10-pin 2.5mm × 2.5mm TDFN package. Both packages have an operating junction temperature range of –40°C to +125°C Additional Features 5.5V to 16V gate drive supply voltage range Advanced adaptive-dead-time Intelligent shoot-through protection MIC4605-1: Dual TTL inputs MIC4605-2: Single PWM input Enable input for on/off control On-chip bootstrap diode Fast 35ns propagation times Drives 1000pF load with 20ns rise and fall times Low power consumption: 135µA quiescent current Separate high- and low-side undervoltage protection –40°C to +125°C junction temperature range
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4605 is an 85V half-bridge MOSFET driver with adaptive dead time and shoot-through protection for driving high-side and low-side N-channel MOSFETs in applications such as motor drives, inverters, and DC-DC converters. It is available in an 8-pin SOIC package and a 10-pin 2.5 mm × 2.5 mm TDFN package, both rated for a junction temperature range of -40°C to +125°C. The device operates from a 5.5V to 16V supply voltage, features an on-chip bootstrap diode, and provides 35ns propagation delay with 20ns rise and fall times driving a 1000pF load. It includes an enable input for power control, separate high-side and low-side undervoltage lockout, and quiescent current of 135µA. The MIC4605 is AEC-Q100 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

The MIC4605 is an 85V half-bridge MOSFET driver with adaptive dead time and shoot-through protection for driving high-side and low-side N-channel MOSFETs in applications such as motor drives, inverters, and DC-DC converters. It is available in an 8-pin SOIC package and a 10-pin 2.5 mm × 2.5 mm TDFN package, both rated for a junction temperature range of -40°C to +125°C. The device operates from a 5.5V to 16V supply voltage, features an on-chip bootstrap diode, and provides 35ns propagation delay with 20ns rise and fall times driving a 1000pF load. It includes an enable input for power control, separate high-side and low-side undervoltage lockout, and quiescent current of 135µA. The MIC4605 is AEC-Q100 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
85V Half Bridge MOSFET DriVer - MIC4605 - Microchip Technology, Inc.
Chandler, AZ, United States
85V Half Bridge MOSFET DriVer
MIC4605
85V Half Bridge MOSFET DriVer MIC4605
The MIC4605 is an 85V half-bridge MOSFET driver that features adaptive-dead-time and shoot-through protection. The adaptive-dead-time circuitry actively monitors the half-bridge outputs to minimize the time between high-side and low-side MOSFET transitions, thus maximizing power efficiency. Anti-shoot-through circuitry prevents erroneous inputs and noise from turning both MOSFETS on at the same time. The MIC4605 also offers a wide 5.5V to 16V operating supply range to maximize system efficiency. The low 5.5V operating voltage allows longer run times in battery-powered applications. Additionally, the MIC4605’s adjustable gate drive sets the gate drive voltage to VDD for optimal MOSFET RDS(ON), which minimizes power loss due to the MOSFET’s RDS(ON). The MIC4605 is available in an 8-pin SOIC package and a tiny 10-pin 2.5mm × 2.5mm TDFN package. Both packages have an operating junction temperature range of –40°C to +125°C Additional Features 5.5V to 16V gate drive supply voltage range Advanced adaptive-dead-time Intelligent shoot-through protection MIC4605-1: Dual TTL inputs MIC4605-2: Single PWM input Enable input for on/off control On-chip bootstrap diode Fast 35ns propagation times Drives 1000pF load with 20ns rise and fall times Low power consumption: 135µA quiescent current Separate high- and low-side undervoltage protection –40°C to +125°C junction temperature range

The MIC4605 is an 85V half-bridge MOSFET driver that features adaptive-dead-time and shoot-through protection. The adaptive-dead-time circuitry actively monitors the half-bridge outputs to minimize the time between high-side and low-side MOSFET transitions, thus maximizing power efficiency. Anti-shoot-through circuitry prevents erroneous inputs and noise from turning both MOSFETS on at the same time. The MIC4605 also offers a wide 5.5V to 16V operating supply range to maximize system efficiency. The low 5.5V operating voltage allows longer run times in battery-powered applications. Additionally, the MIC4605’s adjustable gate drive sets the gate drive voltage to VDD for optimal MOSFET RDS(ON), which minimizes power loss due to the MOSFET’s RDS(ON). The MIC4605 is available in an 8-pin SOIC package and a tiny 10-pin 2.5mm × 2.5mm TDFN package. Both packages have an operating junction temperature range of –40°C to +125°C

Additional Features

    • 5.5V to 16V gate drive supply voltage range
    • Advanced adaptive-dead-time
    • Intelligent shoot-through protection
      • MIC4605-1: Dual TTL inputs
      • MIC4605-2: Single PWM input
    • Enable input for on/off control
    • On-chip bootstrap diode
    • Fast 35ns propagation times
    • Drives 1000pF load with 20ns rise and fall times
    • Low power consumption: 135µA quiescent current
    • Separate high- and low-side undervoltage protection
    • –40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4605
Product Name 85V Half Bridge MOSFET DriVer
Unlock Full Specs
to access all available technical data