Microchip Technology, Inc. 28V Half-Bridge MOSFET Driver MIC4600

Description
The Micrel MIC4600 is a 28V half bridge MOSFET driver targeted for cost sensitive applications requiring high performance such as set-top boxes, gateways, routers, computing peripherals, telecom and networking equipment. The MIC4600 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the MOSFET gate drive and operates up to 1.5MHz switching frequency. The MIC4600 uses an adjustable dead time circuit to prevent shoot-through in the external high and low-side MOSFETs. The MIC4600 is available in a small 3mm x 3mm QFN package with a junction temperature range of -40°C to 125°C. Additional Features Adjustable dead time circuitry Anti-shoot-through protection Internal LDO for single supply operation Input voltage range: 4.5V to 28V Fast propagation delay: 20ns Up to 1.5 MHz operation Low voltage logic level inputs for µC or FPGA driven power solutions Independent inputs for low and high side drivers 2Ω gate drive capable of driving 3000pF load with 15ns rise and fall times Low 450µA typical quiescent current 3mm x 3mm QFN package -40°C to +125°C junction temperature range
Description
The Micrel MIC4600 is a 28V half bridge MOSFET driver targeted for cost sensitive applications requiring high performance such as set-top boxes, gateways, routers, computing peripherals, telecom and networking equipment. The MIC4600 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the MOSFET gate drive and operates up to 1.5MHz switching frequency. The MIC4600 uses an adjustable dead time circuit to prevent shoot-through in the external high and low-side MOSFETs. The MIC4600 is available in a small 3mm x 3mm QFN package with a junction temperature range of -40°C to 125°C. Additional Features Adjustable dead time circuitry Anti-shoot-through protection Internal LDO for single supply operation Input voltage range: 4.5V to 28V Fast propagation delay: 20ns Up to 1.5 MHz operation Low voltage logic level inputs for µC or FPGA driven power solutions Independent inputs for low and high side drivers 2Ω gate drive capable of driving 3000pF load with 15ns rise and fall times Low 450µA typical quiescent current 3mm x 3mm QFN package -40°C to +125°C junction temperature range
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4600 is a 28V half-bridge MOSFET driver designed for cost-sensitive applications requiring high performance, such as networking equipment and DC-DC regulators. It features an integrated 5V LDO for single-supply operation, adjustable dead-time circuitry to prevent shoot-through, and independent control inputs for high- and low-side drivers. The device operates from a 4.5V to 28V input supply with a typical quiescent current of 450 μA and supports switching frequencies up to 1.5 MHz. It provides 2 Ω gate drive capability with 15 ns rise and 13.5 ns fall times into a 3 nF load, and has a propagation delay of 20 ns. The MIC4600 is packaged in a 3 mm × 3 mm VQFN-16 package with an exposed thermal pad and operates over a junction temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The MIC4600 is a 28V half-bridge MOSFET driver designed for cost-sensitive applications requiring high performance, such as networking equipment and DC-DC regulators. It features an integrated 5V LDO for single-supply operation, adjustable dead-time circuitry to prevent shoot-through, and independent control inputs for high- and low-side drivers. The device operates from a 4.5V to 28V input supply with a typical quiescent current of 450 μA and supports switching frequencies up to 1.5 MHz. It provides 2 Ω gate drive capability with 15 ns rise and 13.5 ns fall times into a 3 nF load, and has a propagation delay of 20 ns. The MIC4600 is packaged in a 3 mm × 3 mm VQFN-16 package with an exposed thermal pad and operates over a junction temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
28V Half-Bridge MOSFET Driver - MIC4600 - Microchip Technology, Inc.
Chandler, AZ, United States
28V Half-Bridge MOSFET Driver
MIC4600
28V Half-Bridge MOSFET Driver MIC4600
The Micrel MIC4600 is a 28V half bridge MOSFET driver targeted for cost sensitive applications requiring high performance such as set-top boxes, gateways, routers, computing peripherals, telecom and networking equipment. The MIC4600 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the MOSFET gate drive and operates up to 1.5MHz switching frequency. The MIC4600 uses an adjustable dead time circuit to prevent shoot-through in the external high and low-side MOSFETs. The MIC4600 is available in a small 3mm x 3mm QFN package with a junction temperature range of -40°C to 125°C. Additional Features Adjustable dead time circuitry Anti-shoot-through protection Internal LDO for single supply operation Input voltage range: 4.5V to 28V Fast propagation delay: 20ns Up to 1.5 MHz operation Low voltage logic level inputs for µC or FPGA driven power solutions Independent inputs for low and high side drivers 2Ω gate drive capable of driving 3000pF load with 15ns rise and fall times Low 450µA typical quiescent current 3mm x 3mm QFN package -40°C to +125°C junction temperature range

The Micrel MIC4600 is a 28V half bridge MOSFET driver targeted for cost sensitive applications requiring high performance such as set-top boxes, gateways, routers, computing peripherals, telecom and networking equipment. The MIC4600 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the MOSFET gate drive and operates up to 1.5MHz switching frequency. The MIC4600 uses an adjustable dead time circuit to prevent shoot-through in the external high and low-side MOSFETs. The MIC4600 is available in a small 3mm x 3mm QFN package with a junction temperature range of -40°C to 125°C.

Additional Features

    • Adjustable dead time circuitry
    • Anti-shoot-through protection
    • Internal LDO for single supply operation
    • Input voltage range: 4.5V to 28V
    • Fast propagation delay: 20ns
    • Up to 1.5 MHz operation
    • Low voltage logic level inputs for µC or FPGA driven power solutions
    • Independent inputs for low and high side drivers
    • 2Ω gate drive capable of driving 3000pF load with 15ns rise and fall times
    • Low 450µA typical quiescent current
    • 3mm x 3mm QFN package
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4600
Product Name 28V Half-Bridge MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253335-DRV8847SPWR - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R040M1H - AIMDQ75R040M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details