Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC44F20YML-TR MIC44F20YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 112672-MIC44F20YML-T R Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.607V, 1.615V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 10ns, 10ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 112672-MIC44F20YML-T R Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.607V, 1.615V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 10ns, 10ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC44F20YML-TR - 112672-MIC44F20YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC44F20YML-TR
112672-MIC44F20YML-TR
PMIC - PMIC - Gate Drivers - MIC44F20YML-TR 112672-MIC44F20YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 112672-MIC44F20YML-T R Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.607V, 1.615V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 10ns, 10ns

Manufacturer: Microchip Technology
Win Source Part Number: 112672-MIC44F20YML-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.607V, 1.615V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Supply Voltage - Operating: 4.5 V to 13.2 V
Rise and Fall Time: 10ns, 10ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 112672-MIC44F20YML-TR
Product Name PMIC - PMIC - Gate Drivers - MIC44F20YML-TR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827066P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers
 - 1EDN7512GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-WSON-6
Packing Method Tape Reel; Tape & Reel
View Details