Microchip Technology, Inc. 12A Non-Inverting Peak Low Side MOSFET Driver MIC4452

Description
MIC4451 and MIC4452 CMOS MOSFET drivers are tough, efficient, and easy to use. The MIC4451 is an inverting driver, while the MIC4452 is a non-inverting driver. Both versions are capable of 12A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4451/4452 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4451/4452 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive. Additional Features BiCMOS/DMOS construction Latch-up proof: fully isolated process is inherently immune to any latch-up. Input will withstand negative swing of up to 5V Matched rise and fall times 25ns High peak output current 12A peak Wide operating range 4.5V to 18V High capacitive load drive 62,000pF Low delay time 30ns typ. Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.) 7pF Low supply current 450µA with logic 1 input Low output impedance 1.0Ω Output voltage swing to within 25mV of ground or VS
Description
MIC4451 and MIC4452 CMOS MOSFET drivers are tough, efficient, and easy to use. The MIC4451 is an inverting driver, while the MIC4452 is a non-inverting driver. Both versions are capable of 12A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4451/4452 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4451/4452 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive. Additional Features BiCMOS/DMOS construction Latch-up proof: fully isolated process is inherently immune to any latch-up. Input will withstand negative swing of up to 5V Matched rise and fall times 25ns High peak output current 12A peak Wide operating range 4.5V to 18V High capacitive load drive 62,000pF Low delay time 30ns typ. Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.) 7pF Low supply current 450µA with logic 1 input Low output impedance 1.0Ω Output voltage swing to within 25mV of ground or VS
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4452 is a non-inverting 12A peak low-side MOSFET driver available in 8-pin SOIC, 8-pin DIP, and 5-pin TO-220 packages. It operates from 4.5V to 18V, with a peak output current of 12A and rise/fall times up to 60ns. Input logic levels from 2.4V to VSS are supported, including negative swings up to 5V without damage. Output swing reaches within 25mV of supply or ground. The device features latch-up-proof BiCMOS/DMOS construction, ESD protection, and input capacitance of 7pF. Operating temperature ranges from -40°C to +85°C for SOIC and DIP; the TO-220 variant is rated 0°C to +70°C. Maximum junction temperature is 150°C. Thermal impedance for TO-220 is 10°C/W, with 12.5W maximum power dissipation.

Datasheet Summary
Powered by GS/AI

The MIC4452 is a non-inverting 12A peak low-side MOSFET driver available in 8-pin SOIC, 8-pin DIP, and 5-pin TO-220 packages. It operates from 4.5V to 18V, with a peak output current of 12A and rise/fall times up to 60ns. Input logic levels from 2.4V to VSS are supported, including negative swings up to 5V without damage. Output swing reaches within 25mV of supply or ground. The device features latch-up-proof BiCMOS/DMOS construction, ESD protection, and input capacitance of 7pF. Operating temperature ranges from -40°C to +85°C for SOIC and DIP; the TO-220 variant is rated 0°C to +70°C. Maximum junction temperature is 150°C. Thermal impedance for TO-220 is 10°C/W, with 12.5W maximum power dissipation.

Suppliers

Company
Product
Description
Supplier Links
12A Non-Inverting Peak Low Side MOSFET Driver - MIC4452 - Microchip Technology, Inc.
Chandler, AZ, United States
12A Non-Inverting Peak Low Side MOSFET Driver
MIC4452
12A Non-Inverting Peak Low Side MOSFET Driver MIC4452
MIC4451 and MIC4452 CMOS MOSFET drivers are tough, efficient, and easy to use. The MIC4451 is an inverting driver, while the MIC4452 is a non-inverting driver. Both versions are capable of 12A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4451/4452 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4451/4452 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive. Additional Features BiCMOS/DMOS construction Latch-up proof: fully isolated process is inherently immune to any latch-up. Input will withstand negative swing of up to 5V Matched rise and fall times 25ns High peak output current 12A peak Wide operating range 4.5V to 18V High capacitive load drive 62,000pF Low delay time 30ns typ. Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.) 7pF Low supply current 450µA with logic 1 input Low output impedance 1.0Ω Output voltage swing to within 25mV of ground or VS

MIC4451 and MIC4452 CMOS MOSFET drivers are tough, efficient, and easy to use. The MIC4451 is an inverting driver, while the MIC4452 is a non-inverting driver. Both versions are capable of 12A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4451/4452 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4451/4452 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive.

Additional Features

    • BiCMOS/DMOS construction
    • Latch-up proof: fully isolated process is inherently immune to any latch-up.
    • Input will withstand negative swing of up to 5V
    • Matched rise and fall times 25ns
    • High peak output current 12A peak
    • Wide operating range 4.5V to 18V
    • High capacitive load drive 62,000pF
    • Low delay time 30ns typ.
    • Logic high input for any voltage from 2.4V to VS
    • Low equivalent input capacitance (typ.) 7pF
    • Low supply current 450µA with logic 1 input
    • Low output impedance 1.0Ω
    • Output voltage swing to within 25mV of ground or VS
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4452
Product Name 12A Non-Inverting Peak Low Side MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X2-DFN
View Details
CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 200000 milliamps
View Details
9 suppliers
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers