Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4426ZM TR MIC4426ZM TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 319930-MIC4426ZM TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 29ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 319930-MIC4426ZM TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 29ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4426ZM TR - 319930-MIC4426ZM TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4426ZM TR
319930-MIC4426ZM TR
PMIC - PMIC - Gate Drivers - MIC4426ZM TR 319930-MIC4426ZM TR
Manufacturer: Microchip Technology Win Source Part Number: 319930-MIC4426ZM TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 29ns

Manufacturer: Microchip Technology
Win Source Part Number: 319930-MIC4426ZM TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 29ns

Buy Now Datasheet
Specialized ICs - MIC4426ZM TR - ODG (Origin Data Global)
Shenzhen, China
Specialized ICs
MIC4426ZM TR
Specialized ICs MIC4426ZM TR
DUAL 1.5A-PEAK LOW-SIDE MOSFET D

DUAL 1.5A-PEAK LOW-SIDE MOSFET D

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 319930-MIC4426ZM TR MIC4426ZM TR
Product Name PMIC - PMIC - Gate Drivers - MIC4426ZM TR Specialized ICs
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD16406Q3 N-Channel NexFET™ Power MOSFET - CSD16406Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0074 ohms
View Details
8 suppliers
 - 1EDF5673KXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TFLGA-13
Packing Method Tape Reel; Tape & Reel
View Details