Texas Instruments CSD16406Q3 N-Channel NexFET™ Power MOSFET CSD16406Q3

Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD16406Q3 is an N-Channel NexFET power MOSFET in a 3.3 mm × 3.3 mm SON package, designed for synchronous buck converters in networking, telecom, and computing systems. It has a drain-to-source voltage rating of 25 V, a typical on-resistance of 4.2 mΩ at VGS=10 V, and a gate charge total of 5.8 nC at VGS=4.5 V. The device supports a continuous drain current of up to 79 A at TC=25°C and is rated for a junction temperature range of -55°C to 150°C. It is RoHS compliant, halogen free, and avalanche rated. The thermal resistance from junction to case is 2.7°C/W.

Datasheet Summary
Powered by GS/AI

The CSD16406Q3 is an N-Channel NexFET power MOSFET in a 3.3 mm × 3.3 mm SON package, designed for synchronous buck converters in networking, telecom, and computing systems. It has a drain-to-source voltage rating of 25 V, a typical on-resistance of 4.2 mΩ at VGS=10 V, and a gate charge total of 5.8 nC at VGS=4.5 V. The device supports a continuous drain current of up to 79 A at TC=25°C and is rated for a junction temperature range of -55°C to 150°C. It is RoHS compliant, halogen free, and avalanche rated. The thermal resistance from junction to case is 2.7°C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD16406Q3 N-Channel NexFET™ Power MOSFET - CSD16406Q3 - Texas Instruments
Dallas, TX, United States
CSD16406Q3 N-Channel NexFET™ Power MOSFET
CSD16406Q3
CSD16406Q3 N-Channel NexFET™ Power MOSFET CSD16406Q3
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Singapore, Singapore
25V 60A MOSFET Transistor
278-CSD16406Q3
25V 60A MOSFET Transistor 278-CSD16406Q3
25V N-CH MOSFET, 60A, 5.9mR RdsOn, SON3x3 Product overview: CSD16406Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16406Q3 can be used for catalog matching and distributor lookup.

25V N-CH MOSFET, 60A, 5.9mR RdsOn, SON3x3 Product overview: CSD16406Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16406Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16406Q3 - 013352-CSD16406Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16406Q3
013352-CSD16406Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16406Q3 013352-CSD16406Q3
Manufacturer: Texas Instruments Win Source Part Number: 013352-CSD16406Q3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta) Family Name: CSD16406Q3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 19A (Ta), 60A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 8.1nC @ 4.5V Max Input Capacitance: 1100pF @ 12.5V Maximum Gate-Source Voltage: +16V, -12V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): DMT2004UFG-7; DMT2004UFG-13; DMT2004UFV-13; MCP87055T-U/LC; Introduction Date: May 05, 2009 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 013352-CSD16406Q3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta)
Family Name: CSD16406Q3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 19A (Ta), 60A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 8.1nC @ 4.5V
Max Input Capacitance: 1100pF @ 12.5V
Maximum Gate-Source Voltage: +16V, -12V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): DMT2004UFG-7; DMT2004UFG-13; DMT2004UFV-13; MCP87055T-U/LC;
Introduction Date: May 05, 2009
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - 296-24251-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24251-2-ND
Single FETs, MOSFETs 296-24251-2-ND
N-Channel 25V 19A (Ta), 60A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 19A (Ta), 60A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24251-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24251-1-ND
Single FETs, MOSFETs 296-24251-1-ND
N-Channel 25V 19A (Ta), 60A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 19A (Ta), 60A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24251-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24251-6-ND
Single FETs, MOSFETs 296-24251-6-ND
N-Channel 25V 19A (Ta), 60A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 19A (Ta), 60A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - CSD16406Q3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16406Q3
Single FETs, MOSFETs CSD16406Q3
MOSFET N-CH 25V 19A/60A 8VSON

MOSFET N-CH 25V 19A/60A 8VSON

Supplier's Site Datasheet
Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments - 33AH3878 - Newark, An Avnet Company
Chicago, IL, United States
Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments
33AH3878
Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments 33AH3878
FET, N CH, SINGLE, 25V, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.7V; Power DissipationRoHS Compliant: Yes

FET, N CH, SINGLE, 25V, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.7V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch NexFET Power MOSFETs

MOSFET N-Ch NexFET Power MOSFETs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16406Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16406Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16406Q3
MOSFET N-CH 25V 19A/60A 8VSON

MOSFET N-CH 25V 19A/60A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD16406Q3 278-CSD16406Q3 013352-CSD16406Q3 296-24251-2-ND CSD16406Q3 33AH3878 CSD16406Q3 CSD16406Q3
Product Name CSD16406Q3 N-Channel NexFET™ Power MOSFET 25V 60A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16406Q3 Single FETs, MOSFETs Single FETs, MOSFETs Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
rDS(on) 0.0074 ohms
IDSS 114000 milliamps 19000 milliamps
QG 5.8 nC
Unlock Full Specs
to access all available technical data