Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4425YN MIC4425YN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076561-MIC4425YN Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 28ns, 32ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076561-MIC4425YN Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 28ns, 32ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4425YN - 1076561-MIC4425YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4425YN
1076561-MIC4425YN
PMIC - PMIC - Gate Drivers - MIC4425YN 1076561-MIC4425YN
Manufacturer: Microchip Technology Win Source Part Number: 1076561-MIC4425YN Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 28ns, 32ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076561-MIC4425YN
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 28ns, 32ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MICREL SEMICONDUCTOR - MIC4425YN - MOSFET DRIVER, LOW-SIDE, DIP-8 - 536-MIC4425YN - Utmel Electronic Limited
Hong Kong, China
MICREL SEMICONDUCTOR - MIC4425YN - MOSFET DRIVER, LOW-SIDE, DIP-8
536-MIC4425YN
MICREL SEMICONDUCTOR - MIC4425YN - MOSFET DRIVER, LOW-SIDE, DIP-8 536-MIC4425YN
MICREL SEMICONDUCTOR - MIC4425YN - MOSFET DRIVER, LOW-SIDE, DIP-8

MICREL SEMICONDUCTOR - MIC4425YN - MOSFET DRIVER, LOW-SIDE, DIP-8

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1076561-MIC4425YN 536-MIC4425YN
Product Name PMIC - PMIC - Gate Drivers - MIC4425YN MICREL SEMICONDUCTOR - MIC4425YN - MOSFET DRIVER, LOW-SIDE, DIP-8
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type VDFN
View Details
 - LM5109BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
Single FETs, MOSFETs - AUIRF3205-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
9 suppliers