Microchip Technology, Inc. 9A Non-Inverting Peak Low Side MOSFET Driver MIC4422

Description
MIC4421A and MIC4422A MOSFET drivers are rugged, efficient, and easy to use. The MIC4421A is an inverting driver, while the MIC4422A is a non-inverting driver. Both versions are capable of 9A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4421A/4422A accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4421A/4422A drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive. Additional Features High peak-output current: 9A peak (typ.) Wide operating range: 4.5V to 18V (typ.) Minimum pulse width: 50ns Latch-up proof: fully isolated process is inherently immune to any latch-up. Input will withstand negative swing of up to 5V High capacitive load drive: 47,000pF Low delay time: 15ns (typ.) Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.): 7pF Low supply current: 500µA (typ.) Output voltage swing to within 25mV of ground or VS
Description
MIC4421A and MIC4422A MOSFET drivers are rugged, efficient, and easy to use. The MIC4421A is an inverting driver, while the MIC4422A is a non-inverting driver. Both versions are capable of 9A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4421A/4422A accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4421A/4422A drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive. Additional Features High peak-output current: 9A peak (typ.) Wide operating range: 4.5V to 18V (typ.) Minimum pulse width: 50ns Latch-up proof: fully isolated process is inherently immune to any latch-up. Input will withstand negative swing of up to 5V High capacitive load drive: 47,000pF Low delay time: 15ns (typ.) Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.): 7pF Low supply current: 500µA (typ.) Output voltage swing to within 25mV of ground or VS
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4422 is a non-inverting 9A peak low-side MOSFET driver fabricated with BiCMOS/DMOS technology, designed to drive large MOSFETs and IGBTs efficiently with minimal external components. It operates from a 4.5V to 18V supply and accepts logic inputs from 2.4V to Vₔ. The device is latch-up proof, withstands input voltage swings down to -5V, and features matched rise and fall times up to 120ns, with a typical delay time of 30ns. Output voltage swings within 25mV of supply or ground, and it delivers 9A peak current. It is available in 8-pin SOIC, 8-pin DIP, and 5-pin TO-220 packages, with operating ambient temperature ranges of -40°C to +85°C or 0°C to +70°C depending on version.

Datasheet Summary
Powered by GS/AI

The MIC4422 is a non-inverting 9A peak low-side MOSFET driver fabricated with BiCMOS/DMOS technology, designed to drive large MOSFETs and IGBTs efficiently with minimal external components. It operates from a 4.5V to 18V supply and accepts logic inputs from 2.4V to Vₔ. The device is latch-up proof, withstands input voltage swings down to -5V, and features matched rise and fall times up to 120ns, with a typical delay time of 30ns. Output voltage swings within 25mV of supply or ground, and it delivers 9A peak current. It is available in 8-pin SOIC, 8-pin DIP, and 5-pin TO-220 packages, with operating ambient temperature ranges of -40°C to +85°C or 0°C to +70°C depending on version.

Suppliers

Company
Product
Description
Supplier Links
9A Non-Inverting Peak Low Side MOSFET Driver - MIC4422 - Microchip Technology, Inc.
Chandler, AZ, United States
9A Non-Inverting Peak Low Side MOSFET Driver
MIC4422
9A Non-Inverting Peak Low Side MOSFET Driver MIC4422
MIC4421A and MIC4422A MOSFET drivers are rugged, efficient, and easy to use. The MIC4421A is an inverting driver, while the MIC4422A is a non-inverting driver. Both versions are capable of 9A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4421A/4422A accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4421A/4422A drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive. Additional Features High peak-output current: 9A peak (typ.) Wide operating range: 4.5V to 18V (typ.) Minimum pulse width: 50ns Latch-up proof: fully isolated process is inherently immune to any latch-up. Input will withstand negative swing of up to 5V High capacitive load drive: 47,000pF Low delay time: 15ns (typ.) Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.): 7pF Low supply current: 500µA (typ.) Output voltage swing to within 25mV of ground or VS

MIC4421A and MIC4422A MOSFET drivers are rugged, efficient, and easy to use. The MIC4421A is an inverting driver, while the MIC4422A is a non-inverting driver. Both versions are capable of 9A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4421A/4422A accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4421A/4422A drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive.

Additional Features

    • High peak-output current: 9A peak (typ.)
    • Wide operating range: 4.5V to 18V (typ.)
    • Minimum pulse width: 50ns
    • Latch-up proof: fully isolated process is inherently immune to any latch-up.
    • Input will withstand negative swing of up to 5V
    • High capacitive load drive: 47,000pF
    • Low delay time: 15ns (typ.)
    • Logic high input for any voltage from 2.4V to VS
    • Low equivalent input capacitance (typ.): 7pF
    • Low supply current: 500µA (typ.)
    • Output voltage swing to within 25mV of ground or VS
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4422
Product Name 9A Non-Inverting Peak Low Side MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700APCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
N-channel TrenchMOS intermediate level FET - BST82,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers
CSD16403Q5A N-Channel NexFET™ Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers