Texas Instruments CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs CSD75208W1015

Description
CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs 6-DSBGA -40 to 85
Request a Quote
Description
CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs 6-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD75208W1015 is a dual P-channel 20-V power MOSFET in a common source configuration, designed for battery management and load switch applications. It features a 1.0 mm × 1.5 mm DSBGA package with six pins and offers drain-to-source on-resistance of 56 mΩ at VGS = -4.5 V and a gate charge of 1.9 nC. The device has integrated gate ESD protection rated at -3 kV, operates over a junction temperature range of -55°C to 150°C, and meets RoHS and halogen-free requirements. Thermal resistance is 165°C/W on a minimal copper area and 95°C/W on a 1-inch² copper pad. It complies with AEC-Q200 and is available in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The CSD75208W1015 is a dual P-channel 20-V power MOSFET in a common source configuration, designed for battery management and load switch applications. It features a 1.0 mm × 1.5 mm DSBGA package with six pins and offers drain-to-source on-resistance of 56 mΩ at VGS = -4.5 V and a gate charge of 1.9 nC. The device has integrated gate ESD protection rated at -3 kV, operates over a junction temperature range of -55°C to 150°C, and meets RoHS and halogen-free requirements. Thermal resistance is 165°C/W on a minimal copper area and 95°C/W on a 1-inch² copper pad. It complies with AEC-Q200 and is available in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015 - Texas Instruments
Dallas, TX, United States
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs
CSD75208W1015
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs CSD75208W1015
CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs 6-DSBGA -40 to 85

CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs 6-DSBGA -40 to 85

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75208W1015 - 1163551-CSD75208W1015 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75208W1015
1163551-CSD75208W1015
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75208W1015 1163551-CSD75208W1015
Manufacturer: Texas Instruments Win Source Part Number: 1163551-CSD75208W101 5 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163551-CSD75208W1015
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
FET, MOSFET Arrays - 296-38339-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-38339-1-ND
FET, MOSFET Arrays 296-38339-1-ND
Mosfet Array 2 P-Channel (Dual) Common Source 20V 1.6A 750mW Surface Mount 6-DSBGA (1x1.5)

Mosfet Array 2 P-Channel (Dual) Common Source 20V 1.6A 750mW Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
FET, MOSFET Arrays - 296-38339-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-38339-6-ND
FET, MOSFET Arrays 296-38339-6-ND
Mosfet Array 2 P-Channel (Dual) Common Source 20V 1.6A 750mW Surface Mount 6-DSBGA (1x1.5)

Mosfet Array 2 P-Channel (Dual) Common Source 20V 1.6A 750mW Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
FET, MOSFET Arrays - 296-38339-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-38339-2-ND
FET, MOSFET Arrays 296-38339-2-ND
Mosfet Array 2 P-Channel (Dual) Common Source 20V 1.6A 750mW Surface Mount 6-DSBGA (1x1.5)

Mosfet Array 2 P-Channel (Dual) Common Source 20V 1.6A 750mW Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Singapore, Singapore
Dual -20V 108mOhm MOSFET Transistor
289-CSD75208W1015
Dual -20V 108mOhm MOSFET Transistor 289-CSD75208W1015
-20V, P ch NexFET MOSFET™, dual Common Source WLP 1.0x1.5, 108mOhm 6-DSBGA -55 to 150 Product overview: CSD75208W1015 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V, 108mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, 108mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75208W1015 can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, dual Common Source WLP 1.0x1.5, 108mOhm 6-DSBGA -55 to 150 Product overview: CSD75208W1015 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V, 108mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, 108mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75208W1015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual P-Ch, -20V, -1.6A, Dsbga-6; Transistor Polarity Texas Instruments - 29AH3850 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, -20V, -1.6A, Dsbga-6; Transistor Polarity Texas Instruments
29AH3850
Mosfet, Dual P-Ch, -20V, -1.6A, Dsbga-6; Transistor Polarity Texas Instruments 29AH3850
MOSFET, DUAL P-CH, -20V, -1.6A, DSBGA-6; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-1.6A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.056ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage RoHS Compliant: Yes

MOSFET, DUAL P-CH, -20V, -1.6A, DSBGA-6; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-1.6A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.056ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD75208W1015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD75208W1015
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD75208W1015
MOSFET 2P-CH 20V 1.6A 6DSBGA

MOSFET 2P-CH 20V 1.6A 6DSBGA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V P-channel NexFET Pwr MOSFET

MOSFET 20V P-channel NexFET Pwr MOSFET

Buy Now Datasheet
FET, MOSFET Arrays - CSD75208W1015 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD75208W1015
FET, MOSFET Arrays CSD75208W1015
MOSFET 2P-CH 20V 1.6A 6WLP

MOSFET 2P-CH 20V 1.6A 6WLP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD75208W1015 1163551-CSD75208W1015 296-38339-1-ND 289-CSD75208W1015 29AH3850 CSD75208W1015 CSD75208W1015 CSD75208W1015
Product Name CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75208W1015 FET, MOSFET Arrays Dual -20V 108mOhm MOSFET Transistor Mosfet, Dual P-Ch, -20V, -1.6A, Dsbga-6; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
Polarity P-Channel P-Channel; 2 P-Channel (Dual) Common Source
V(BR)DSS -20 volts 20 volts
rDS(on) 0.1080 ohms 0.0560 ohms
IDSS -22000 milliamps -1600 milliamps 1600 milliamps
QG 1.9 nC
Unlock Full Specs
to access all available technical data