Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4224YMME-TR MIC4224YMME-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 143632-MIC4224YMME-T R Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 15ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 143632-MIC4224YMME-T R Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 15ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4224YMME-TR - 143632-MIC4224YMME-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4224YMME-TR
143632-MIC4224YMME-TR
PMIC - PMIC - Gate Drivers - MIC4224YMME-TR 143632-MIC4224YMME-TR
Manufacturer: Microchip Technology Win Source Part Number: 143632-MIC4224YMME-T R Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 15ns

Manufacturer: Microchip Technology
Win Source Part Number: 143632-MIC4224YMME-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 15ns, 15ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 143632-MIC4224YMME-TR
Product Name PMIC - PMIC - Gate Drivers - MIC4224YMME-TR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
 - LM5111-1MX/NOPB - Rochester Electronics
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4409 - 1149822-AUIRFP4409 - Win Source Electronics
Specs
Package Type SOT3
View Details
7 suppliers