N-Channel 300V 38A (Tc) 341W (Tc) Through Hole TO-247AC
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149822-AUIRFP4409
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
120V-300V N-Channel Automotive MOSFET
Power Field-Effect Transistor Product overview: AUIRFP4409 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFP4409 can be used for catalog matching and distributor lookup.
MOSFET Auto Q101 300V SGL N-CH HEXFET
MOSFET N-CH 300V 38A TO247AC
MOSFET N-CH 300V 38A TO247AC
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AUIRFP4409-ND | 1149822-AUIRFP4409 | AUIRFP4409 | 278-AUIRFP4409 | AUIRFP4409 | AUIRFP4409 | AUIRFP4409 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4409 | MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-247; TO-247-3 | SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| Packing Method | Tube; Tube | Tube; Tube | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |