Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4124YME MIC4124YME

Description
Manufacturer: Microchip Technology Win Source Part Number: 023297-MIC4124YME Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 11ns, 11ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023297-MIC4124YME Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 11ns, 11ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4124YME - 023297-MIC4124YME - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4124YME
023297-MIC4124YME
PMIC - PMIC - Gate Drivers - MIC4124YME 023297-MIC4124YME
Manufacturer: Microchip Technology Win Source Part Number: 023297-MIC4124YME Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 11ns, 11ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 023297-MIC4124YME
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 11ns, 11ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 023297-MIC4124YME
Product Name PMIC - PMIC - Gate Drivers - MIC4124YME
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers
FET, MOSFET Arrays - AUIRF7316Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
N-channel TrenchMOS standard level FET - BUK763R8-80E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers