Microchip Technology, Inc. 100V Half Bridge MOSFET Driver MIC4102

Description
The MIC4102 is a high frequency, 100V Half Bridge MOSFET driver IC featuring internal anti-shoot-through protection. The low-side and high-side gate drivers are controlled by a single input signal to the PWM pin. The MIC4102 implements adaptive anti-shoot-through circuitry to optimize the switching transitions for maximum efficiency. The single input control also reduces system complexity and greatly simplifies the overall design. The MIC4102 also features a low-side drive disable pin. This gives the MIC4102 the capability to operate in a non-synchronous buck mode. This feature allows the MIC4102 to start up into applications where a bias voltage may already be present without pulling the output voltage down. Under-voltage protection on both the low-side and high-side supplies forces the outputs low. An on-chip bootstrap diode eliminates the discrete diode required with other driver ICs. The MIC4102 is available in the SOIC-8L package with a junction operating range from -40°C to +125°C. Additional Features Drives high- and low-side N-Channel MOSFETs with single input Adaptive anti-shoot-through protection Low side drive disable pin Bootstrap supply voltage to 118V DC Supply voltage up to 16V TTL input thresholds On-chip bootstrap diode Fast 30ns propagation times Drives 1000pF load with 10ns rise and fall times Low power consumption Supply under-voltage protection 2.5Ω pull up, 1.5Ω pull down output resistance Space saving SOIC-8L package -40°C to +125°C junction temperature range
Description
The MIC4102 is a high frequency, 100V Half Bridge MOSFET driver IC featuring internal anti-shoot-through protection. The low-side and high-side gate drivers are controlled by a single input signal to the PWM pin. The MIC4102 implements adaptive anti-shoot-through circuitry to optimize the switching transitions for maximum efficiency. The single input control also reduces system complexity and greatly simplifies the overall design. The MIC4102 also features a low-side drive disable pin. This gives the MIC4102 the capability to operate in a non-synchronous buck mode. This feature allows the MIC4102 to start up into applications where a bias voltage may already be present without pulling the output voltage down. Under-voltage protection on both the low-side and high-side supplies forces the outputs low. An on-chip bootstrap diode eliminates the discrete diode required with other driver ICs. The MIC4102 is available in the SOIC-8L package with a junction operating range from -40°C to +125°C. Additional Features Drives high- and low-side N-Channel MOSFETs with single input Adaptive anti-shoot-through protection Low side drive disable pin Bootstrap supply voltage to 118V DC Supply voltage up to 16V TTL input thresholds On-chip bootstrap diode Fast 30ns propagation times Drives 1000pF load with 10ns rise and fall times Low power consumption Supply under-voltage protection 2.5Ω pull up, 1.5Ω pull down output resistance Space saving SOIC-8L package -40°C to +125°C junction temperature range
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4102 is a 100V half-bridge MOSFET driver with adaptive anti-shoot-through protection, designed to drive high- and low-side N-channel MOSFETs using a single PWM input. It is housed in an SOIC-8L package and operates with a junction temperature range of -40°C to +125°C. The device supports a bootstrap supply voltage up to 118V DC and a supply voltage of 9V to 16V, featuring an on-chip bootstrap diode, TTL-compatible input thresholds, and 2.5Ω pull-up and 1.5Ω pull-down output resistance. Propagation delays are 30ns typical, with rise and fall times of 10ns when driving a 1000pF load. It includes undervoltage protection on both high- and low-side supplies and a low-side drive disable pin for non-synchronous buck operation.

Datasheet Summary
Powered by GS/AI

The MIC4102 is a 100V half-bridge MOSFET driver with adaptive anti-shoot-through protection, designed to drive high- and low-side N-channel MOSFETs using a single PWM input. It is housed in an SOIC-8L package and operates with a junction temperature range of -40°C to +125°C. The device supports a bootstrap supply voltage up to 118V DC and a supply voltage of 9V to 16V, featuring an on-chip bootstrap diode, TTL-compatible input thresholds, and 2.5Ω pull-up and 1.5Ω pull-down output resistance. Propagation delays are 30ns typical, with rise and fall times of 10ns when driving a 1000pF load. It includes undervoltage protection on both high- and low-side supplies and a low-side drive disable pin for non-synchronous buck operation.

Suppliers

Company
Product
Description
Supplier Links
100V Half Bridge MOSFET Driver - MIC4102 - Microchip Technology, Inc.
Chandler, AZ, United States
100V Half Bridge MOSFET Driver
MIC4102
100V Half Bridge MOSFET Driver MIC4102
The MIC4102 is a high frequency, 100V Half Bridge MOSFET driver IC featuring internal anti-shoot-through protection. The low-side and high-side gate drivers are controlled by a single input signal to the PWM pin. The MIC4102 implements adaptive anti-shoot-through circuitry to optimize the switching transitions for maximum efficiency. The single input control also reduces system complexity and greatly simplifies the overall design. The MIC4102 also features a low-side drive disable pin. This gives the MIC4102 the capability to operate in a non-synchronous buck mode. This feature allows the MIC4102 to start up into applications where a bias voltage may already be present without pulling the output voltage down. Under-voltage protection on both the low-side and high-side supplies forces the outputs low. An on-chip bootstrap diode eliminates the discrete diode required with other driver ICs. The MIC4102 is available in the SOIC-8L package with a junction operating range from -40°C to +125°C. Additional Features Drives high- and low-side N-Channel MOSFETs with single input Adaptive anti-shoot-through protection Low side drive disable pin Bootstrap supply voltage to 118V DC Supply voltage up to 16V TTL input thresholds On-chip bootstrap diode Fast 30ns propagation times Drives 1000pF load with 10ns rise and fall times Low power consumption Supply under-voltage protection 2.5Ω pull up, 1.5Ω pull down output resistance Space saving SOIC-8L package -40°C to +125°C junction temperature range

The MIC4102 is a high frequency, 100V Half Bridge MOSFET driver IC featuring internal anti-shoot-through protection. The low-side and high-side gate drivers are controlled by a single input signal to the PWM pin. The MIC4102 implements adaptive anti-shoot-through circuitry to optimize the switching transitions for maximum efficiency. The single input control also reduces system complexity and greatly simplifies the overall design. The MIC4102 also features a low-side drive disable pin. This gives the MIC4102 the capability to operate in a non-synchronous buck mode. This feature allows the MIC4102 to start up into applications where a bias voltage may already be present without pulling the output voltage down. Under-voltage protection on both the low-side and high-side supplies forces the outputs low. An on-chip bootstrap diode eliminates the discrete diode required with other driver ICs. The MIC4102 is available in the SOIC-8L package with a junction operating range from -40°C to +125°C.

Additional Features

    • Drives high- and low-side N-Channel MOSFETs with single input
    • Adaptive anti-shoot-through protection
    • Low side drive disable pin
    • Bootstrap supply voltage to 118V DC
    • Supply voltage up to 16V
    • TTL input thresholds
    • On-chip bootstrap diode
    • Fast 30ns propagation times
    • Drives 1000pF load with 10ns rise and fall times
    • Low power consumption
    • Supply under-voltage protection
    • 2.5Ω pull up, 1.5Ω pull down output resistance
    • Space saving SOIC-8L package
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4102
Product Name 100V Half Bridge MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827066P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
CSD17577Q5A CSD17577Q5A - CSD17577Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 280000 milliamps
VGS(off) 20 volts
View Details
9 suppliers
Power - MOSFET (Si/SiC) - Automotive MOSFET - AUIRF7640S2 - AUIRF7640S2 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3 to 5 volts
View Details