Microchip Technology, Inc. 3A Ultra Low Noise Power Module MIC38300

Description
The MIC38300 is a 3A peak, 2.2A continuous output current step down converter. This is the first device in a new generation of High Efficiency Low Dropout (HELDO®) regulators that provide the benefits of an LDO in respect to ease of use, fast transient performance, high PSRR and low noise while offering the efficiency of a switching regulator. As output voltages move lower, the output noise and transient response of a switching regulator become an increasing challenge for designers. By combining a switcher whose output is slaved to the input of a high performance LDO, high efficiency is achieved with a clean low noise output. The MIC38300 is designed to provide less than 5mV of peak to peak noise and over 70dB of PSRR at 1kHz. Furthermore, the architecture of the MIC38300 is optimized for fast load transients allowing to maintain less than 30mV of output voltage deviation even during ultra fast load steps, making the MIC38300 an ideal choice for low voltage ASICs and other digital ICs. The MIC38300 features a fully integrated switching regulator and LDO combo, operates with input voltages from 3.0V to 5.5V input and offers adjustable output voltages down to 1.0V. Additional Features 3A peak output current 2.2A continuous operating current Input voltage range: 3.0V to 5.5V Adjustable output voltage down to 1.0V Output noise less than 5mV Ultra fast transient performance Unique switcher plus LDO architecture Fully integrated MOSFET switches Micro-power shutdown Easy upgrade from LDO as power dissipation becomes an issue Thermal shutdown and current limit protection
Datasheet
Description
The MIC38300 is a 3A peak, 2.2A continuous output current step down converter. This is the first device in a new generation of High Efficiency Low Dropout (HELDO®) regulators that provide the benefits of an LDO in respect to ease of use, fast transient performance, high PSRR and low noise while offering the efficiency of a switching regulator. As output voltages move lower, the output noise and transient response of a switching regulator become an increasing challenge for designers. By combining a switcher whose output is slaved to the input of a high performance LDO, high efficiency is achieved with a clean low noise output. The MIC38300 is designed to provide less than 5mV of peak to peak noise and over 70dB of PSRR at 1kHz. Furthermore, the architecture of the MIC38300 is optimized for fast load transients allowing to maintain less than 30mV of output voltage deviation even during ultra fast load steps, making the MIC38300 an ideal choice for low voltage ASICs and other digital ICs. The MIC38300 features a fully integrated switching regulator and LDO combo, operates with input voltages from 3.0V to 5.5V input and offers adjustable output voltages down to 1.0V. Additional Features 3A peak output current 2.2A continuous operating current Input voltage range: 3.0V to 5.5V Adjustable output voltage down to 1.0V Output noise less than 5mV Ultra fast transient performance Unique switcher plus LDO architecture Fully integrated MOSFET switches Micro-power shutdown Easy upgrade from LDO as power dissipation becomes an issue Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A Ultra Low Noise Power Module - MIC38300 - Microchip Technology, Inc.
Chandler, AZ, United States
3A Ultra Low Noise Power Module
MIC38300
3A Ultra Low Noise Power Module MIC38300
The MIC38300 is a 3A peak, 2.2A continuous output current step down converter. This is the first device in a new generation of High Efficiency Low Dropout (HELDO®) regulators that provide the benefits of an LDO in respect to ease of use, fast transient performance, high PSRR and low noise while offering the efficiency of a switching regulator. As output voltages move lower, the output noise and transient response of a switching regulator become an increasing challenge for designers. By combining a switcher whose output is slaved to the input of a high performance LDO, high efficiency is achieved with a clean low noise output. The MIC38300 is designed to provide less than 5mV of peak to peak noise and over 70dB of PSRR at 1kHz. Furthermore, the architecture of the MIC38300 is optimized for fast load transients allowing to maintain less than 30mV of output voltage deviation even during ultra fast load steps, making the MIC38300 an ideal choice for low voltage ASICs and other digital ICs. The MIC38300 features a fully integrated switching regulator and LDO combo, operates with input voltages from 3.0V to 5.5V input and offers adjustable output voltages down to 1.0V. Additional Features 3A peak output current 2.2A continuous operating current Input voltage range: 3.0V to 5.5V Adjustable output voltage down to 1.0V Output noise less than 5mV Ultra fast transient performance Unique switcher plus LDO architecture Fully integrated MOSFET switches Micro-power shutdown Easy upgrade from LDO as power dissipation becomes an issue Thermal shutdown and current limit protection

The MIC38300 is a 3A peak, 2.2A continuous output current step down converter. This is the first device in a new generation of High Efficiency Low Dropout (HELDO®) regulators that provide the benefits of an LDO in respect to ease of use, fast transient performance, high PSRR and low noise while offering the efficiency of a switching regulator.

As output voltages move lower, the output noise and transient response of a switching regulator become an increasing challenge for designers. By combining a switcher whose output is slaved to the input of a high performance LDO, high efficiency is achieved with a clean low noise output. The MIC38300 is designed to provide less than 5mV of peak to peak noise and over 70dB of PSRR at 1kHz. Furthermore, the architecture of the MIC38300 is optimized for fast load transients allowing to maintain less than 30mV of output voltage deviation even during ultra fast load steps, making the MIC38300 an ideal choice for low voltage ASICs and other digital ICs.

The MIC38300 features a fully integrated switching regulator and LDO combo, operates with input voltages from 3.0V to 5.5V input and offers adjustable output voltages down to 1.0V.

Additional Features

    • 3A peak output current
    • 2.2A continuous operating current
    • Input voltage range: 3.0V to 5.5V
    • Adjustable output voltage down to 1.0V
    • Output noise less than 5mV
    • Ultra fast transient performance
    • Unique switcher plus LDO architecture
    • Fully integrated MOSFET switches
    • Micro-power shutdown
    • Easy upgrade from LDO as power dissipation becomes an issue
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC38300
Product Name 3A Ultra Low Noise Power Module
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

UC1823 High Speed PWM Controller - 5962-8990501EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS208D1EJV - TLS208D1EJV - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details