Texas Instruments Power Supply Chip >> Battery Management ICs BQ25303JRTER

Description
17V 锂离子/Polymer 1 3A WQFN-16-EP(3x3) Battery Management ICs ROHS
Description
17V 锂离子/Polymer 1 3A WQFN-16-EP(3x3) Battery Management ICs ROHS
Datasheet
Datasheet Summary
Powered by GS/AI

BQ25303JRTER is a highly integrated, standalone battery charger designed for single-cell lithium-ion and lithium-polymer batteries. It operates with an input voltage range of 4.1V to 17V and can deliver a maximum charging current of 3A. The device features a synchronous buck converter with a switching frequency of 1.2MHz, achieving charging efficiencies of 92.5% at 5V input and 91.8% at 9V input under a 2A load. The BQ25303JRTER includes several safety features such as thermal regulation, overvoltage protection, and battery overcharge protection. It also supports JEITA battery temperature monitoring, ensuring safe operation across varying temperature conditions. The device is packaged in a compact 3mm x 3mm WQFN format, making it suitable for space-constrained applications like portable devices, wireless speakers, and gaming accessories. Its low quiescent current of 200nA helps extend battery life during idle periods. Overall, this IC is designed for efficient and reliable battery management in various consumer electronics applications.

Datasheet Summary
Powered by GS/AI

BQ25303JRTER is a highly integrated, standalone battery charger designed for single-cell lithium-ion and lithium-polymer batteries. It operates with an input voltage range of 4.1V to 17V and can deliver a maximum charging current of 3A. The device features a synchronous buck converter with a switching frequency of 1.2MHz, achieving charging efficiencies of 92.5% at 5V input and 91.8% at 9V input under a 2A load. The BQ25303JRTER includes several safety features such as thermal regulation, overvoltage protection, and battery overcharge protection. It also supports JEITA battery temperature monitoring, ensuring safe operation across varying temperature conditions. The device is packaged in a compact 3mm x 3mm WQFN format, making it suitable for space-constrained applications like portable devices, wireless speakers, and gaming accessories. Its low quiescent current of 200nA helps extend battery life during idle periods. Overall, this IC is designed for efficient and reliable battery management in various consumer electronics applications.

Suppliers

Company
Product
Description
Supplier Links
Power Supply Chip >> Battery Management ICs - BQ25303JRTER - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Battery Management ICs
BQ25303JRTER
Power Supply Chip >> Battery Management ICs BQ25303JRTER
17V 锂离子/Polymer 1 3A WQFN-16-EP(3x3) Battery Management ICs ROHS

17V 锂离子/Polymer 1 3A WQFN-16-EP(3x3) Battery Management ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category IC Power Supplies
Product Number BQ25303JRTER
Product Name Power Supply Chip >> Battery Management ICs
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5591N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1823A High Speed PWM Controller - 5962-89905022A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Leading Edge Blanking,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details