Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ A TLE4254EJ A

Description
The TLE4254EJ A is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e.g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e. g. 5 V output of a main voltage regulator acting as a reference. Summary of Features 70 mA output current capability Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable operation with 1 µF ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A) Status output to indicate short circuits at the output (version GS / EJ S) Very low dropout voltage of typ. 0.2 V @ maximum output current Combined reference / enable input Very low current consumption in OFF mode Wide input voltage range -20 V ≤ V I ≤ +45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Input protected against reverse polarity Overtemperature protection Green product (RoHS compliant) AEC qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive Automotive instrument cluster Chassis control & safety Domain controller for ADAS and autonomous driving Electronic stability control Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET IPD50N06S4L-08 | Automotive MOSFET BSP613P | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BSL606SN | Small signal/small power MOSFET IPB90N06S4L-04 | Automotive MOSFET BSS123N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT BSS84PW | Small signal/small power MOSFET BSZ215C H | Dual MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch TLF11251EP | OPTIREG™ PMIC BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT IPG20N06S4L-26 | Automotive MOSFET IPD50N06S4L-08 | Automotive MOSFET BSP613P | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BSL606SN | Small signal/small power MOSFET IPB90N06S4L-04 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
The TLE4254EJ A is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e.g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e. g. 5 V output of a main voltage regulator acting as a reference. Summary of Features 70 mA output current capability Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable operation with 1 µF ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A) Status output to indicate short circuits at the output (version GS / EJ S) Very low dropout voltage of typ. 0.2 V @ maximum output current Combined reference / enable input Very low current consumption in OFF mode Wide input voltage range -20 V ≤ V I ≤ +45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Input protected against reverse polarity Overtemperature protection Green product (RoHS compliant) AEC qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive Automotive instrument cluster Chassis control & safety Domain controller for ADAS and autonomous driving Electronic stability control Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET IPD50N06S4L-08 | Automotive MOSFET BSP613P | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BSL606SN | Small signal/small power MOSFET IPB90N06S4L-04 | Automotive MOSFET BSS123N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT BSS84PW | Small signal/small power MOSFET BSZ215C H | Dual MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch TLF11251EP | OPTIREG™ PMIC BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT IPG20N06S4L-26 | Automotive MOSFET IPD50N06S4L-08 | Automotive MOSFET BSP613P | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BSL606SN | Small signal/small power MOSFET IPB90N06S4L-04 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ A - TLE4254EJ A - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ A
TLE4254EJ A
Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ A TLE4254EJ A
The TLE4254EJ A is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e.g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e. g. 5 V output of a main voltage regulator acting as a reference. Summary of Features 70 mA output current capability Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable operation with 1 µF ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A) Status output to indicate short circuits at the output (version GS / EJ S) Very low dropout voltage of typ. 0.2 V @ maximum output current Combined reference / enable input Very low current consumption in OFF mode Wide input voltage range -20 V ≤ V I ≤ +45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Input protected against reverse polarity Overtemperature protection Green product (RoHS compliant) AEC qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive Automotive instrument cluster Chassis control & safety Domain controller for ADAS and autonomous driving Electronic stability control Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET IPD50N06S4L-08 | Automotive MOSFET BSP613P | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BSL606SN | Small signal/small power MOSFET IPB90N06S4L-04 | Automotive MOSFET BSS123N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT BSS84PW | Small signal/small power MOSFET BSZ215C H | Dual MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch TLF11251EP | OPTIREG™ PMIC BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT IPG20N06S4L-26 | Automotive MOSFET IPD50N06S4L-08 | Automotive MOSFET BSP613P | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BSL606SN | Small signal/small power MOSFET IPB90N06S4L-04 | Automotive MOSFET 1 2 3 4 5

The TLE4254EJ A is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages.

The IC is designed to supply off-board systems, e.g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e. g. 5 V output of a main voltage regulator acting as a reference.


Summary of Features

  • 70 mA output current capability
  • Very tight output tracking tolerance to reference
  • Output voltage adjustable down to 2.0 V
  • Stable operation with 1 µF ceramic output capacitor
  • Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A)
  • Status output to indicate short circuits at the output (version GS / EJ S)
  • Very low dropout voltage of typ. 0.2 V @ maximum output current
  • Combined reference / enable input
  • Very low current consumption in OFF mode
  • Wide input voltage range -20 V ≤ V I ≤ +45 V
  • Wide temperature range: -40 °C ≤ T j ≤ 150 °C
  • Output protected against short circuit to GND and battery
  • Input protected against reverse polarity
  • Overtemperature protection
  • Green product (RoHS compliant)
  • AEC qualified

Benefits

  • Efficient and accurate voltage replication
  • Heat distribution in the system
  • Robust tracking supply

Potential Applications

  • Sensor Supply
  • Heat distribution
  • Secondary µcontroller supply

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automotive
  • Automotive instrument cluster
  • Chassis control & safety
  • Domain controller for ADAS and autonomous driving
  • Electronic stability control

Designers who used this product also designed with


  • IPG20N06S4L-26 |
    Automotive MOSFET
  • IPD50N06S4L-08 |
    Automotive MOSFET
  • BSP613P |
    Small signal/small power MOSFET
  • TLE7259-3GE |
    Automotive LIN transceivers
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • BSL606SN |
    Small signal/small power MOSFET
  • IPB90N06S4L-04 |
    Automotive MOSFET
  • BSS123N |
    Small signal/small power MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAL-TC277TP-64F200N DC |
    AURIX™ Family – TC27xT
  • BSS84PW |
    Small signal/small power MOSFET
  • BSZ215C H |
    Dual MOSFET
  • BTF6070-2ERV |
    PROFET™ + 24V | automotive smart high-side switch
  • TLF11251EP |
    OPTIREG™ PMIC
  • BTS4140N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • IPD50N06S4L-08 |
    Automotive MOSFET
  • BSP613P |
    Small signal/small power MOSFET
  • TLE7259-3GE |
    Automotive LIN transceivers
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • BSL606SN |
    Small signal/small power MOSFET
  • IPB90N06S4L-04 |
    Automotive MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4254EJ A
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ A
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE42664G - TLE42664G - Infineon Technologies AG
Specs
Package Type Other; PG-SOT223-4
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES - TLE9461ES - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850F3TUV33 - TLS850F3TUV33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-7
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS125D0EJ - TLS125D0EJ - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details