The MIC37102BM is an adjustable linear voltage regulator capable of delivering up to 1A of output current. It features a low dropout voltage of approximately 280mV at 1A, making it suitable for applications requiring efficient voltage conversion from higher to lower voltages. The device operates with input voltages as low as 2.3V for 1.8V output and 3V for 2.5V output, ensuring versatility in various power supply scenarios. This regulator is designed in an 8-pin SOIC package and is fully protected with features such as overcurrent limiting and thermal shutdown. It supports a wide temperature range from -40°C to +125°C, making it suitable for demanding environments. The MIC37102BM is particularly well-suited for applications in PC add-in cards, PowerPC power supplies, and low-voltage microcontrollers. Its adjustable output voltage capability allows for flexibility in design, accommodating various voltage requirements.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC37102BM |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |