Manufacturer: Microchip Technology
Win Source Part Number: 111336-MIC3263YML-TR
Packaging: Cut Reel
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-MLF (4x4)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 6V
Channel Output Current: 30mA
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 24-MLF® (4x4)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 24-MLF® (4x4)
IC LED DRVR RGLTR PWM 30MA 24MLF Product overview: MIC3263YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3263YML-TR can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR DIM 30MA 24MLF
IC LED DRVR RGLTR PWM 30MA 24MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 111336-MIC3263YML-TR | 576-3663-2-ND | 137-MIC3263YML-TR | MIC3263YML-TR | MIC3263YML-TR |
| Product Name | PMIC - PMIC - LED Drivers - MIC3263YML-TR | LED Drivers | 30MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 6 volts | 6 to 40 volts | 6 to 40 volts | 6 to 40 volts | |
| Output Current | 30 milliamps | 30 milliamps | 30 milliamps | ||
| Package Type | 24-MLF (4x4) | Tape & Reel (TR) |