LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A (Switch) 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A (Switch) 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A (Switch) 8-SOIC-EP
IC LED DRIVER RGLTR PWM 1A 8SOIC Product overview: MIC3201YME-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3201YME-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 802968-MIC3201YME-TR
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Lighting
Frequency: 1MHz
Current - Output / Channel: 1A (Switch)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 6V
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 20V
Part Number Series: MIC3201
IC LED DRIVER RGLTR DIM 1A 8SOIC
IC LED DRIVER RGLTR PWM 1A 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MIC3201YME-TR-ND | 137-MIC3201YME-TR | 802968-MIC3201YME-TR | MIC3201YME-TR | MIC3201YME-TR |
| Product Name | LED Drivers | 1A LED Driver IC | PMIC - PMIC - LED Drivers - MIC3201YME-TR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 6 to 20 volts | 6 to 20 volts | 6 to 20 volts | ||
| Output Current | 1000 milliamps | 1000 milliamps | |||
| Features | RoHS Compliant |