Skyworks Solutions, Inc. 30MA LED Driver IC AAT2848IDG-T1

Description
IC LED DRIVER RGLTR 30MA 20TQFN Product overview: AAT2848IDG-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT2848IDG-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR 30MA 20TQFN Product overview: AAT2848IDG-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT2848IDG-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30MA LED Driver IC
137-AAT2848IDG-T1
30MA LED Driver IC 137-AAT2848IDG-T1
IC LED DRIVER RGLTR 30MA 20TQFN Product overview: AAT2848IDG-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT2848IDG-T1 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR 30MA 20TQFN Product overview: AAT2848IDG-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT2848IDG-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 863-1464-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
863-1464-2-ND
LED Drivers 863-1464-2-ND
LED Driver IC Output Dimming

LED Driver IC Output Dimming

Buy Now Datasheet
LED Drivers - 863-1464-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
863-1464-1-ND
LED Drivers 863-1464-1-ND
IC LED DRIVER RGLTR 30MA 20TQFN

IC LED DRIVER RGLTR 30MA 20TQFN

Buy Now Datasheet
PMIC - PMIC - LED Drivers - AAT2848IDG-T1 - 129142-AAT2848IDG-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AAT2848IDG-T1
129142-AAT2848IDG-T1
PMIC - PMIC - LED Drivers - AAT2848IDG-T1 129142-AAT2848IDG-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 129142-AAT2848IDG-T1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TQFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA, 300mA (Flash) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 129142-AAT2848IDG-T1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TQFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA, 300mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AAT2848IDG-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AAT2848IDG-T1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AAT2848IDG-T1
IC LED DRIVER RGLTR 30MA 20TQFN

IC LED DRIVER RGLTR 30MA 20TQFN

Supplier's Site
PMIC - LED Drivers - AAT2848IDG-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AAT2848IDG-T1
PMIC - LED Drivers AAT2848IDG-T1
IC LED DRIVER RGLTR 30MA 20TQFN

IC LED DRIVER RGLTR 30MA 20TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AAT2848IDG-T1 863-1464-2-ND 129142-AAT2848IDG-T1 AAT2848IDG-T1 AAT2848IDG-T1
Product Name 30MA LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - AAT2848IDG-T1 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Package Type Tape & Reel (TR) 20-TQFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Linear, Programmable Current LED Driver W/Fault Protection - A6261KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Drivers - 1727-NCR420ZAXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
2 suppliers
PMIC - PMIC - LED Drivers - LM2792LDX-L - 071136-LM2792LDX-L - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 34 milliamps
View Details
2 suppliers