Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E2 TLE4955C E2

Description
XENSIV™ - TLE4955C-E2 magnetic speed sensor with fast start-up Infineon´s XENSIVTM differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent magnet. Either south or north pole of the magnet can be attached to the rear unmarked side of the IC package.The magnetic measurement is based on three equally spaced Hall elements, integrated on the IC. Both magnetic and mechanical offsets are cancelled by a self calibration algorithm. The sensor includes a current output PWM protocol. Summary of Features High magnetic sensitivity Large operating air-gap Two wire PWM current interface Fast start-up Dynamic self calibration principle Adaptive hysteresis Detection of rotation direction High vibration suppression capability From zero speed up to 12 kHz Wide operating temperature ranges High resistance to piezo effects Single chip solution Magnetic encoder and ferromagnetic wheel application South and north pole pre-induction possible Module style package with integrated overmolded capacitor 1.8 nF between V DD and GND Potential Applications Transmission applications with two wire PWM output current interface
Request a Quote Datasheet
Description
XENSIV™ - TLE4955C-E2 magnetic speed sensor with fast start-up Infineon´s XENSIVTM differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent magnet. Either south or north pole of the magnet can be attached to the rear unmarked side of the IC package.The magnetic measurement is based on three equally spaced Hall elements, integrated on the IC. Both magnetic and mechanical offsets are cancelled by a self calibration algorithm. The sensor includes a current output PWM protocol. Summary of Features High magnetic sensitivity Large operating air-gap Two wire PWM current interface Fast start-up Dynamic self calibration principle Adaptive hysteresis Detection of rotation direction High vibration suppression capability From zero speed up to 12 kHz Wide operating temperature ranges High resistance to piezo effects Single chip solution Magnetic encoder and ferromagnetic wheel application South and north pole pre-induction possible Module style package with integrated overmolded capacitor 1.8 nF between V DD and GND Potential Applications Transmission applications with two wire PWM output current interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E2 - TLE4955C E2 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E2
TLE4955C E2
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E2 TLE4955C E2
XENSIV™ - TLE4955C-E2 magnetic speed sensor with fast start-up Infineon´s XENSIVTM differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent magnet. Either south or north pole of the magnet can be attached to the rear unmarked side of the IC package.The magnetic measurement is based on three equally spaced Hall elements, integrated on the IC. Both magnetic and mechanical offsets are cancelled by a self calibration algorithm. The sensor includes a current output PWM protocol. Summary of Features High magnetic sensitivity Large operating air-gap Two wire PWM current interface Fast start-up Dynamic self calibration principle Adaptive hysteresis Detection of rotation direction High vibration suppression capability From zero speed up to 12 kHz Wide operating temperature ranges High resistance to piezo effects Single chip solution Magnetic encoder and ferromagnetic wheel application South and north pole pre-induction possible Module style package with integrated overmolded capacitor 1.8 nF between V DD and GND Potential Applications Transmission applications with two wire PWM output current interface

XENSIV™ - TLE4955C-E2 magnetic speed sensor with fast start-up

Infineon´s XENSIVTM differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent magnet. Either south or north pole of the magnet can be attached to the rear unmarked side of the IC package.The magnetic measurement is based on three equally spaced Hall elements, integrated on the IC. Both magnetic and mechanical offsets are cancelled by a self calibration algorithm. The sensor includes a current output PWM protocol.


Summary of Features

  • High magnetic sensitivity
  • Large operating air-gap
  • Two wire PWM current interface
  • Fast start-up
  • Dynamic self calibration principle
  • Adaptive hysteresis
  • Detection of rotation direction
  • High vibration suppression capability
  • From zero speed up to 12 kHz
  • Wide operating temperature ranges
  • High resistance to piezo effects
  • Single chip solution
  • Magnetic encoder and ferromagnetic wheel application
  • South and north pole pre-induction possible
  • Module style package with integrated overmolded capacitor
    • 1.8 nF between V DD and GND

Potential Applications

  • Transmission applications with two wire PWM output current interface
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4955C E2
Product Name Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E2
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data