TE Connectivity Digital Temperature Sensors 10208995-00

Description
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6 Supply Current (Max) (MICA) : 18 Operation/Applicatio n Output Interface : I2C Output/Span Resolution (BIT) : 16 Temperature Sensor Accuracy (DEGC) : ± .4 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02-04D Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6 Supply Current (Max) (MICA) : 18 Operation/Applicatio n Output Interface : I2C Output/Span Resolution (BIT) : 16 Temperature Sensor Accuracy (DEGC) : ± .4 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02-04D Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Sensors - 10208995-00 - TE Connectivity
Berwyn, PA, United States
Digital Temperature Sensors
10208995-00
Digital Temperature Sensors 10208995-00
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6 Supply Current (Max) (MICA) : 18 Operation/Applicatio n Output Interface : I2C Output/Span Resolution (BIT) : 16 Temperature Sensor Accuracy (DEGC) : ± .4 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02-04D Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Digital Temperature Sensor Height : .75 MM  [.029 INCH ]
  • Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ]
  • Digital Temperature Sensor Width (MM) : 2.5
  • Width (INCH) : .098

Electrical Characteristics


  • Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6
  • Supply Current (Max) (MICA) : 18

Operation/Application


  • Output Interface : I2C
  • Output/Span Resolution (BIT) : 16
  • Temperature Sensor Accuracy (DEGC) : ± .4

Packaging Features


  • Digital Temperature Sensor Package : TDFN8

Product Type Features


  • Digital Temperature Sensor Type : Digital IC Temperature Sensor
  • Model Number : TSYS02-04D

Termination Features


  • Wire/Cladding/Connection : SMD

Usage Conditions


  • Accuracy T_Range (DEGC) : -5 - 50
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Temperature Sensors - 10208995-00 - Richardson RFPD
Downers Grove, IL, United States
Temperature Sensors
10208995-00
Temperature Sensors 10208995-00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Sensor Chips Sensor Chips
Product Number 10208995-00 10208995-00
Product Name Digital Temperature Sensors Temperature Sensors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1210A-015G-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 223-1580-ND - DigiKey
Specs
Package / Mounting TO-18 small
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
4 suppliers
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - G-TPSY-002 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 9 to 24 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity - 33AC4132 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details