Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC2775-22BM5 MIC2775-22BM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 058600-MIC2775-22BM5 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058600-MIC2775-22BM5 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC2775-22BM5 - 058600-MIC2775-22BM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2775-22BM5
058600-MIC2775-22BM5
PMIC - PMIC - Supervisors - MIC2775-22BM5 058600-MIC2775-22BM5
Manufacturer: Microchip Technology Win Source Part Number: 058600-MIC2775-22BM5 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5

Manufacturer: Microchip Technology
Win Source Part Number: 058600-MIC2775-22BM5
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MIC2775-22BM5
SOT23 Voltage Supervisor IC 691-MIC2775-22BM5
IC SUPERVISOR MICROPOWER SOT23-5 Product overview: MIC2775-22BM5 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2775-22BM5 can be used for catalog matching and distributor lookup.

IC SUPERVISOR MICROPOWER SOT23-5 Product overview: MIC2775-22BM5 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2775-22BM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 058600-MIC2775-22BM5 691-MIC2775-22BM5
Product Name PMIC - PMIC - Supervisors - MIC2775-22BM5 SOT23 Voltage Supervisor IC
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220258 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers