Texas Instruments BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface BQ2063DBQ

Description
Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface 28-SSOP 0 to 70
Request a Quote Datasheet
Description
Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface
BQ2063DBQ
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface BQ2063DBQ
Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface 28-SSOP 0 to 70

Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface 28-SSOP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ2063DBQ - 144673-BQ2063DBQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2063DBQ
144673-BQ2063DBQ
PMIC - PMIC - Battery Management - BQ2063DBQ 144673-BQ2063DBQ
Manufacturer: Texas Instruments Win Source Part Number: 144673-BQ2063DBQ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144673-BQ2063DBQ
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 28-SSOP/QSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2063DBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2063DBQ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2063DBQ
IC GAS GAUGE LI-ION 28SSOP/QSOP

IC GAS GAUGE LI-ION 28SSOP/QSOP

Supplier's Site
Battery Management - BQ2063DBQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2063DBQ
Battery Management BQ2063DBQ
Battery Battery Monitor IC Lithium Ion 28-SSOP

Battery Battery Monitor IC Lithium Ion 28-SSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ2063DBQ 144673-BQ2063DBQ BQ2063DBQ BQ2063DBQ
Product Name BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface PMIC - PMIC - Battery Management - BQ2063DBQ Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type SSOP SOP; SSOP; 28-SSOP/QSOP SSOP SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7702AC - 1133663-7702AC - Win Source Electronics
Specs
Output Options Inverting
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z45DBTR-V500 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWR - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers