Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2595-2BM MIC2595-2BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222296-MIC2595-2BM Packaging: Tube Type: Hot Swap Controller, Sequencer Mounting Style: SMD Features: Latched Fault Applications: -48V Supply Current: 4mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: MIC2595 Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ -19V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222296-MIC2595-2BM Packaging: Tube Type: Hot Swap Controller, Sequencer Mounting Style: SMD Features: Latched Fault Applications: -48V Supply Current: 4mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: MIC2595 Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ -19V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2595-2BM - 1222296-MIC2595-2BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2595-2BM
1222296-MIC2595-2BM
PMIC - PMIC - Hot Swap Controllers - MIC2595-2BM 1222296-MIC2595-2BM
Manufacturer: Microchip Technology Win Source Part Number: 1222296-MIC2595-2BM Packaging: Tube Type: Hot Swap Controller, Sequencer Mounting Style: SMD Features: Latched Fault Applications: -48V Supply Current: 4mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: MIC2595 Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ -19V

Manufacturer: Microchip Technology
Win Source Part Number: 1222296-MIC2595-2BM
Packaging: Tube
Type: Hot Swap Controller, Sequencer
Mounting Style: SMD
Features: Latched Fault
Applications: -48V
Supply Current: 4mA
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout, UVLO
Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2595
Manufacturer Pack Quantity: 54
MSL Level: 1 (Unlimited)
Supply Voltage (V): -80V ~ -19V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1222296-MIC2595-2BM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2595-2BM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
Voltage References - 6977120 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details